EN
  • EN
  • DE

PN5120A0HN1/C2

Part No PN5120A0HN1/C2
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 90°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 088026-PN5120A0HN1/C2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PN512
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PN5120A0HN1/C2 CAD Model

Description

Product Overview: NXP PN5120A0HN1/C2

The NXP PN5120A0HN1/C2 is a highly integrated transceiver module for contactless communication at 13.56 MHz based on the 80C51 microcontroller core. This advanced product is designed to handle a wide range of applications in the field of Near Field Communication (NFC), particularly excelling in areas such as access control, payment systems, and ticketing.

The PN5120A0HN1/C2 module is equipped with an impressive set of features that make it a go-to choice for developers and manufacturers looking to incorporate NFC capabilities into their products. It supports a variety of protocols, including ISO/IEC 14443 A/B, FeliCa, and the NFC Forum protocols for card emulation, peer-to-peer, and reader mode.

Key Features and Benefits:

  • Multi-Protocol Support: With the ability to handle multiple communication protocols, the PN5120A0HN1/C2 offers versatility for a broad range of NFC applications.
  • High Integration: The module combines a transmitter/receiver IC with an 80C51 microcontroller, an RF field detector, an antenna driver, and a power supply control system, simplifying the design and reducing the bill of materials for system developers.
  • Energy Efficiency: The PN5120A0HN1/C2 is designed for low-power operation, making it suitable for battery-operated devices where power conservation is critical.
  • Security: Security features such as secure channel protocol support and encryption make the PN5120A0HN1/C2 an ideal choice for applications where data integrity and privacy are paramount.
  • Easy Integration: The small form factor and SPI/I2C serial interfaces provide ease of integration into existing designs, allowing for a seamless addition of NFC functionality to a wide array of electronic devices.

With its robust performance and comprehensive feature set, the NXP PN5120A0HN1/C2 stands out as a high-quality component for any NFC-enabled project. Whether it's for secure access control systems, convenient contactless payments, or efficient public transport ticketing solutions, this product offers the reliability and flexibility that modern NFC applications demand.

Manufacturers and developers looking to incorporate NFC into their designs will find the NXP PN5120A0HN1/C2 to be an invaluable asset, providing a solid foundation for creating innovative and user-friendly contactless experiences.

You May Also Be Interested in

Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Others
Lowest to $28.8819
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess