EN
  • EN
  • DE

TA0655A

Part No TA0655A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 430MHz SMD 3.8×3.8mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263610-TA0655A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0655A CAD Model

Description

The TA0655A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are essential components in radio frequency (RF) systems, designed to selectively pass a specific range of frequencies while attenuating others. The TA0655A is commonly used in wireless communication applications to ensure signal clarity and prevent interference.

Applications:

  • Wireless Communication Devices
  • Remote Control Systems
  • RF Transmitters and Receivers
  • ISM Band Applications (e.g., 433 MHz, 868 MHz, 915 MHz)
  • Wireless Security Systems

Features:

  • Surface Mount Device (SMD) Package
  • Low Insertion Loss in Passband
  • High Attenuation in Stopband
  • Stable Frequency Response
  • Compact Size

Benefits:

  • Improved Signal Integrity: The TA0655A effectively filters out unwanted signals and noise, leading to clearer and more reliable communication.
  • Enhanced System Performance: Selective filtering optimizes the performance of RF systems by isolating the desired frequency band.
  • Miniaturization: The SMD package allows for compact and lightweight designs in portable devices.
  • Consistent Operation: Stable frequency response ensures reliable performance across a range of operating conditions.
  • Reduced Interference: By attenuating out-of-band signals, the filter minimizes interference with other electronic devices.

Technical Specifications (Typical):

Specific characteristics depend on the exact application and design, but general specifications include:

  • Center Frequency: This will vary depending on the application, examples are ISM bands such as 433.92 MHz, 868 MHz, 915 MHz. Refer to the official datasheet.
  • Bandwidth: The range of frequencies that the filter allows to pass with minimal attenuation.
  • Insertion Loss: Typically low, usually less than 3 dB.
  • Attenuation: High attenuation in the stopband, typically greater than 40 dB.
  • Impedance: Usually 50 Ohms.
  • Operating Temperature Range: A common range is -40°C to +85°C.

Note: Always consult the official datasheet from TAI-SAW TECHNOLOGY CO., LTD. for the most precise and up-to-date technical specifications for the TA0655A SAW filter.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Lowest to $2.5606
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess