EN
  • EN
  • DE

AS8520

Part No AS8520
Manufacturer ams
Catalog END - OF - LIFE
Description LIN Transceiver with Voltage Regulator, Attenuator, Relay Drivers, MCU Interface for Automotive Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147593-AS8520
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS8520 CAD Model

Description

The AS8520 is a battery management system (BMS) IC manufactured by ams, designed for automotive and industrial applications. It's a highly integrated solution for monitoring, protecting, and optimizing the performance of Lithium-Ion (Li-Ion) batteries. This device provides accurate measurements of voltage, current, and temperature, along with advanced protection features to ensure safe and reliable battery operation.

Applications:

  • Automotive Battery Management Systems (BMS): Monitors and protects batteries in electric vehicles (EVs) and hybrid electric vehicles (HEVs).
  • Industrial Battery Packs: Manages batteries in power tools, energy storage systems, and uninterruptible power supplies (UPS).
  • Energy Storage Systems (ESS): Optimizes battery performance in grid-scale energy storage applications.
  • Portable Power Equipment: Extends battery life and ensures safe operation in portable power tools and equipment.
  • E-bikes and E-scooters: Manages the battery pack to maximize range and battery health.

Features:

  • Accurate Voltage, Current, and Temperature Measurement: Provides precise battery monitoring for optimal performance.
  • Over-Voltage Protection (OVP): Protects the battery from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents deep discharge of the battery.
  • Over-Current Protection (OCP): Limits the current to prevent damage from excessive loads.
  • Short-Circuit Protection (SCP): Protects against short circuits.
  • Over-Temperature Protection (OTP): Prevents overheating of the battery.
  • Cell Balancing: Equalizes the charge of individual cells in a battery pack.
  • Communication Interface: Allows for communication with a microcontroller or other system components.

Benefits:

  • Extended Battery Life: Accurate monitoring and control optimize battery performance.
  • Improved Safety: Comprehensive protection features ensure safe battery operation.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Design: Integration reduces the number of external components.
  • Reduced Maintenance Costs: Optimized battery management extends battery lifespan.

Additional Details:

The AS8520 uses sophisticated algorithms to accurately estimate the State of Charge (SoC) and State of Health (SoH) of the battery. This information is critical for optimizing battery performance and predicting battery lifespan. The cell balancing feature ensures that all cells in the battery pack are charged equally, preventing premature aging and maximizing the overall capacity of the battery. The device is designed to meet stringent automotive safety requirements and operates over an extended temperature range. It communicates with a microcontroller or other system components through a standard interface, allowing for real-time monitoring and control of the battery pack. The AS8520 supports different battery chemistries, including Li-Ion, LiFePO4, and other advanced battery technologies. This BMS IC is packaged in a robust, automotive-grade package for high reliability in demanding applications. The over-temperature protection includes multiple temperature sensors to monitor different locations within the battery pack, providing a more comprehensive level of thermal protection.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess