EN
  • EN
  • DE

104130-HMC596LP4

Part No 104130-HMC596LP4
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC596LP4E / HMC596LP4/HMC596LP4E RF Switch Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Type Switch
Frequency 200MHz ~ 3GHz
For Use With/Related Products HMC596LP4
Supplied Contents Board
Win Source Part Number 776133-104130-HMC596LP4
Popularity Medium
Supply and Demand Status Limited
Family Name 104130-HMC596LP4
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 104130-HMC596LP4 CAD Model

Description

Analog Devices Inc. presents the 104130-HMC596LP4, a state-of-the-art Voltage-Controlled Oscillator (VCO) designed to deliver exceptional performance for a wide range of applications. This component is part of ADI's high-frequency, high-precision oscillator lineup and is tailored to meet the rigorous demands of the modern RF and microwave industries.

Key Features

  • High Frequency Range: The HMC596LP4 operates at a broad frequency range, providing versatile solutions for various applications.
  • Low Phase Noise: Ensuring signal integrity, this VCO boasts low phase noise, which is critical for high-performance communication systems and radar applications.
  • Excellent Linearity: Voltage to frequency linearity is maintained across the operating range, offering consistent and predictable performance.
  • Compact Package: Enclosed in a compact LP4 package, the HMC596LP4 is designed for space-constrained applications without compromising on performance.
  • Temperature Stability: The oscillator maintains stable performance over a wide temperature range, making it suitable for demanding environments.
  • Integration Ready: This VCO is engineered for easy integration into various electronic systems, providing a seamless user experience.

Applications

The HMC596LP4 is ideally suited for a range of applications including, but not limited to:

  • Test and Measurement Equipment
  • Military and Space Applications
  • Point-to-Point and Point-to-Multipoint Radios
  • Fixed Wireless Access
  • Satellite Communication Systems

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number 104130-HMC596LP4
Package / Case LP4
Frequency Range Specified in datasheet
Supply Voltage Specified in datasheet
Output Power Specified in datasheet
Phase Noise Specified in datasheet

For detailed specifications and operational parameters, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess