EN
  • EN
  • DE

5962-8757103YA

Part No 5962-8757103YA
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C TO52-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 10 Weeks
Features Temperature Sensor Analog, Local -55°C ~ 150°C - TO-52-3
Manufacturer Analog Devices Inc.
Package Bulk
Operating Temperature Range -55°C ~ 150°C
Mounting Through Hole
Package TO-206AC, TO-52-3 Metal Can
Case / Package TO-52-3
Family Name AD590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907573-5962-8757103YA
Ultra Librarian 3D Model Ultra Librarian 5962-8757103YA CAD Model

Description

Manufactured by Analog Devices Inc., the 5962-8757103YA is a high-performance, precision analog microcircuit that is part of their renowned range of reliable electronic components. This product is specifically designed to meet the rigorous requirements of the aerospace, military, and defense industries, where high reliability and durability are paramount.

Key Features

  • High Precision: The 5962-8757103YA offers exceptional accuracy and stability, making it ideal for critical applications where precise analog signal processing is required.
  • Wide Operating Temperature Range: This component is designed to operate effectively across a broad temperature range, ensuring performance in extreme environments.
  • Durable: It is constructed with high-quality materials to withstand harsh conditions and provide a long operational lifespan.
  • Compliance: The product meets the stringent standards set by the military and aerospace industries, ensuring reliability and compliance with applicable specifications.

Applications

The 5962-8757103YA is suitable for a variety of high-stakes applications, including:

  • Avionics and onboard systems
  • Space exploration instrumentation
  • Military communication systems
  • Navigation and tracking systems
  • Precision-guided munitions

Technical Specifications

For engineers and technical professionals, the 5962-8757103YA offers the following specifications:

  • Supply Voltage: Specified by design to accommodate system power requirements.
  • Output Type: Configured to deliver the required signal format, whether it be analog, digital, or a combination of both.
  • Package / Case: Robust packaging designed for integration into a variety of systems with consideration for thermal and mechanical factors.
  • Qualification: Military-grade qualification ensures performance under the most demanding conditions.

For detailed technical data and application support, customers should refer to the official datasheet provided by Analog Devices Inc. or contact their technical support team.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess