EN
  • EN
  • DE

5962-9152101MXA

Part No 5962-9152101MXA
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System | IC DAS 12BIT 116K 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 12 b
Sampling Rate (Per Second) 116k
Data Interface Parallel
Voltage Supply Source Dual ±
Supply Voltage (V) ±5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 28-CDIP
Supplier Device Package 28-CDIP
Family Part Number AD7874
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1129410-5962-9152101MXA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-9152101MXA CAD Model

Description

The 5962-9152101MXA, from Analog Devices Inc., is a high-performance, precision analog-to-digital converter (ADC) designed for a wide array of applications ranging from aerospace to industrial, medical, and beyond. This product is part of a family of components that offer robust performance in demanding environments, ensuring reliability and accuracy where it matters most.

Key Features

  • Resolution: The device boasts a fine resolution that ensures precise digital representation of the analog input signal.
  • Input Range: It features a flexible input range, accommodating a variety of signal amplitudes.
  • Data Rate: With a fast data rate, the 5962-9152101MXA is capable of handling high-speed conversions, making it suitable for applications requiring quick data acquisition.
  • Power Consumption: Designed for efficiency, it has a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • Reliability: As a military-grade product, it meets stringent quality standards, ensuring performance under extreme conditions.
  • Package: The device comes in a durable package that is designed to withstand harsh environments and provide long-term stability.

Applications

The versatility of the 5962-9152101MXA allows it to be utilized in a broad range of applications. It is particularly well-suited for:

  • High-reliability systems in aerospace and defense, such as satellite communications, avionics, and missile guidance systems.
  • Precision measurement equipment in industrial settings, including process control and automation systems.
  • Medical devices that require accurate and consistent data conversion for critical patient monitoring and diagnostics.
  • Scientific instrumentation where precise data acquisition is paramount.

Quality and Support

Analog Devices Inc. is committed to providing high-quality products and support. The 5962-9152101MXA is backed by the company's reputation for delivering cutting-edge technology and reliable performance. Customers can count on comprehensive technical support and customer service to ensure the successful integration of this ADC into their projects.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $354.9799 $354.9799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess