EN
  • EN
  • DE

5962-9457201MEA

Part No 5962-9457201MEA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 2 CIRCUIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 275V/μs
-3db Bandwidth 35MHz
Current - Input Bias 350nA
Current - Supply 30mA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Part Number Series AD600
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814372-5962-9457201MEA
Ultra Librarian 3D Model Ultra Librarian 5962-9457201MEA CAD Model

Description

Analog Devices Inc. Product Overview: 5962-9457201MEA

The 5962-9457201MEA is a high-performance, precision integrated circuit product from the reputable manufacturer Analog Devices Inc. This component is designed to cater to a wide range of applications that demand accuracy, reliability, and stability in their electronic systems. The product is part of Analog Devices' extensive portfolio of electronic components that are widely recognized for their quality and performance in the industry.

Key Features

  • High Precision: The 5962-9457201MEA is engineered to deliver precise measurements and stable performance, making it an ideal choice for critical applications where accuracy is paramount.
  • Durability: Built to last, this product is made with robust materials that can withstand challenging environments, ensuring long-term reliability.
  • Wide Operating Temperature Range: This component is designed to operate effectively across a broad temperature range, accommodating various industrial and military applications.
  • Quality Assurance: As with all Analog Devices Inc. products, the 5962-9457201MEA meets stringent quality standards, providing peace of mind for its users.

Applications

The versatility of the 5962-9457201MEA allows it to be used in a diverse set of applications, including but not limited to:

  • High-precision instrumentation
  • Aerospace and defense systems
  • Medical equipment
  • Industrial control systems

Technical Specifications

The 5962-9457201MEA boasts technical specifications that ensure optimal performance in demanding scenarios:

  • Manufacturer: Analog Devices Inc.
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant

For detailed technical specifications, reference the product datasheet and manufacturer documentation. Analog Devices Inc. provides comprehensive support for their products, including the 5962-9457201MEA, ensuring that customers have access to the information and assistance they need for successful integration and operation.

In conclusion, the 5962-9457201MEA from Analog Devices Inc. represents a blend of sophisticated engineering and high-quality manufacturing, resulting in a product that delivers exceptional performance for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess