EN
  • EN
  • DE

HMA82GR7BJR4N-UH

Part No HMA82GR7BJR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946889-HMA82GR7BJR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7BJR4N-UH CAD Model

Description

The Hynix HMA82GR7BJR4N-UH is a 16GB DDR4-2133 ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance computing environments. It provides a reliable and high-capacity solution for demanding applications.

Applications

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing
  • High-Performance Computing (HPC)

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2133 MHz (PC4-2133)
  • Module Type: RDIMM (Registered DIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4 (Dual Rank x4)
  • Voltage: 1.2V
  • CAS Latency: Specified as per JEDEC standards for DDR4-2133

Benefits

  • Increased System Performance: DDR4 technology provides faster data transfer rates compared to previous generations, leading to improved overall system performance.
  • High Capacity: The 16GB capacity allows for handling large datasets and running memory-intensive applications.
  • Enhanced Reliability: ECC functionality detects and corrects memory errors, ensuring data integrity and system stability, crucial for server environments.
  • Improved Stability: Registered DIMM design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Lower Power Consumption: 1.2V voltage reduces power consumption compared to older DDR generations, contributing to energy efficiency.

Additional Details

This memory module conforms to JEDEC standards for DDR4 RDIMMs. The ECC (Error Correcting Code) feature is critical for server environments, as it detects and corrects single-bit errors that can occur during operation, preventing data corruption and system crashes. The Registered DIMM (RDIMM) design includes a register between the memory controller and the DRAM chips, which buffers commands, addresses, and control signals. This reduces the electrical load on the memory controller, improving signal integrity and allowing for higher memory capacities and speeds, particularly in multi-DIMM configurations. The module is designed for compatibility with a wide range of server motherboards that support DDR4 RDIMM memory.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess