EN
  • EN
  • DE

5B41-03

Part No 5B41-03
Manufacturer Analog Devices Inc.
Catalog OEM Parts (0 - 9)
Description Input/Output Subsystem 14-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 kHz
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
Number of Pins 14
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1021255-5B41-03
Categories OEM Parts(0-9)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5B41-03 CAD Model

Description

The 5B41-03 from Analog Devices Inc. is a high-performance isolated voltage input module designed to provide precise, reliable, and safe data acquisition in challenging industrial environments. This module is part of the renowned 5B series, which offers a range of signal conditioning solutions for various types of inputs.

Key Features

  • Input Isolation: The 5B41-03 features 1500V rms isolation between input, output, and power, reducing the risk of ground loops and ensuring signal integrity.
  • Wide Input Range: It accepts input voltage signals within the range of ±10V, making it versatile for numerous applications.
  • High Accuracy: With its precision calibration, the module provides excellent accuracy, ensuring high-quality data acquisition for critical measurements.
  • Filter Options: It includes selectable input filters that allow users to optimize performance for specific applications.
  • Easy Installation: The 5B41-03 comes in a compact, industry-standard package that can be easily mounted on a DIN rail or panel, facilitating quick and hassle-free installation.

Applications

The 5B41-03 is ideal for a wide array of applications where isolation and signal conditioning are critical. This includes:

  • Process control systems
  • Data acquisition systems
  • Industrial monitoring and control
  • Test and measurement equipment
  • Energy management systems

Technical Specifications

Parameter Value
Input Voltage Range ±10V
Isolation Voltage 1500V rms
Accuracy ±0.1% span (typical)
Bandwidth 10Hz to 20kHz
Operating Temperature -25°C to +85°C

With its robust design and superior performance, the 5B41-03 from Analog Devices Inc. is an excellent choice for professionals seeking a reliable solution for voltage signal conditioning in demanding industrial environments.

You May Also Be Interested in

Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Generic
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Rochester Electronics
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess