EN
  • EN
  • DE

FAN7530

Part No FAN7530
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Critical Conduction Mode PFC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173443-FAN7530
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7530 CAD Model

Description

The FAN7530 is a Power Factor Correction (PFC) controller designed for improving the power factor and reducing harmonic distortion in power supplies and electronic ballasts. It is manufactured by Fairchild/ON Semiconductor and categorized as END-OF-LIFE. This IC utilizes critical conduction mode (CRM) operation to achieve high efficiency.

Applications

  • Power Factor Correction (PFC) pre-regulators for power supplies
  • Electronic ballasts for fluorescent lamps
  • LED lighting drivers
  • Adapters and chargers
  • Offline power supplies
  • Industrial power supplies

Features

  • Critical Conduction Mode (CRM) operation
  • Low start-up current
  • Over-voltage protection (OVP)
  • Open-loop protection
  • Cycle-by-cycle current limiting
  • Internal leading edge blanking
  • Low total harmonic distortion (THD)
  • Precise adjustable output overvoltage protection

Benefits

  • Improved power factor, reducing energy waste and improving grid stability
  • Reduced harmonic distortion, meeting regulatory requirements
  • Enhanced system efficiency due to CRM operation
  • Increased system reliability with comprehensive protection features
  • Simplified PFC circuit design
  • Lower component count, reducing overall system cost
  • Stable and reliable operation

Additional Details

The FAN7530 utilizes a critical conduction mode control scheme to minimize switching losses and improve efficiency. The device typically comes in an 8-pin DIP or SOIC package. External components such as inductors, capacitors, and MOSFETs are required to complete the PFC circuit. The overvoltage protection level can be adjusted with external resistors. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications, application circuits, and design guidelines. Given its END-OF-LIFE status, consider alternative solutions for new designs.

You May Also Be Interested in

STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
COSMO
REED RELAY
Lowest to $1.9713
Harris Corporation
Operational Amplifiers
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess