EN
  • EN
  • DE

7B34-01-1

Part No 7B34-01-1
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description MODULE ISOL 2-3WIRE RTD-IN LIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1022793-7B34-01-1
Ultra Librarian 3D Model Ultra Librarian 7B34-01-1 CAD Model

Description

Product Overview: 7B34-01-1 from Analog Devices Inc.

The 7B34-01-1 is a precision instrumentation amplifier module designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the renowned 7B series, which offers high-quality signal conditioning solutions for a wide range of industrial and commercial applications.

Key Features:

  • High Accuracy: The 7B34-01-1 is engineered to deliver exceptional accuracy and low noise performance, making it ideal for critical measurement tasks.
  • Isolation: It features 1500 Vrms of transformer isolation to protect against harmful high voltage spikes and surges, ensuring the safety and integrity of your data.
  • Input/Output Range: This module accepts an input signal range of 0 to +10V, providing a correspondingly linear output of 0 to +5V, suitable for various control and monitoring applications.
  • Easy Configuration: With user-configurable settings, the 7B34-01-1 allows for easy setup and integration into existing systems.
  • Compact Design: The small footprint of this module makes it an excellent choice for space-constrained applications without sacrificing performance.

Applications:

The versatility of the 7B34-01-1 enables its use across multiple sectors, including process control, energy management, environmental monitoring, and medical equipment. Its robust design ensures reliable operation in harsh industrial environments.

Technical Specifications:

Parameter Value
Input Voltage Range 0 to +10V
Output Voltage Range 0 to +5V
Isolation Voltage 1500 Vrms
Accuracy High
Package Module

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products. The 7B34-01-1 is subjected to rigorous testing and quality control measures to ensure its performance and durability, backed by Analog Devices' reputation in the industry.

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Need more? Email Us
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.5454
Others
Lowest to $0.1640
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Lowest to $0.0201

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess