EN
  • EN
  • DE

AD1376KD

Part No AD1376KD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete, High Speed 16-Bit A/D Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage ±14.5 V ~ 15.5 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 32-DIP (0.900", 22.86mm)
Manufacturer Package 32-BBDIP-H
RoHS State Request Verification
Win Source Part Number 1135609-AD1376KD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD1376
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD1376KD CAD Model

Description

The AD1376KD is a state-of-the-art high-speed analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is specifically tailored for applications that demand fast, accurate signal conversion. With its robust architecture and advanced features, the AD1376KD is an ideal choice for medical imaging, data acquisition systems, and high-speed instrumentation.

Key Features:

  • Resolution: The AD1376KD offers a 16-bit resolution, providing high-precision digital outputs for the most demanding applications.
  • Sampling Rate: With a maximum sampling rate of up to 10 MSPS (million samples per second), this converter ensures that even high-frequency signals are captured with great fidelity.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile use across different systems.
  • Low Power Consumption: Designed for efficiency, the AD1376KD operates with minimal power consumption, making it suitable for portable and battery-powered applications.
  • Interface: It includes an easy-to-use parallel interface, ensuring seamless integration with most microprocessors and digital systems.
  • Durability: Encased in a durable package, the AD1376KD is built to withstand harsh industrial environments and provide reliable performance over time.

Applications:

The versatility of the AD1376KD allows it to be used in a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Telecommunications
  • Test and Measurement Equipment
  • High-speed Data Acquisition

About Analog Devices Inc.:

Analog Devices Inc. has a long-standing reputation for innovation in the field of high-performance integrated circuits. The company specializes in signal processing technology and is known for its commitment to high-quality, reliable components. With the AD1376KD, Analog Devices Inc. continues to deliver exceptional products that meet the evolving needs of the technology industry.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess