EN
  • EN
  • DE

AD1671AQ

Part No AD1671AQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT 1.25 MSPS MONOLITHIC ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 1.25M
Number of Inputs 12
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog ±5V
Voltage - Supply, Digital ±5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 552939-AD1671AQ
Ultra Librarian 3D Model Ultra Librarian AD1671AQ CAD Model

Description

The AD1671AQ is a state-of-the-art, high-speed, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to deliver exceptional performance with a conversion rate of up to 2 MSPS (million samples per second), making it an ideal choice for a wide range of demanding applications, including medical imaging, data acquisition systems, and communication instrumentation.

Key Features

  • Resolution: 12 bits with no missing codes
  • Conversion Rate: Up to 2 MSPS
  • Input Range: ±10 V with a bipolar input
  • Linearity: ±1 LSB (Least Significant Bit) Differential Nonlinearity
  • On-Chip Sample-and-Hold Circuit: Provides accurate sampling for high-speed inputs
  • Interface: Easy interface with microprocessors or DSPs
  • Power Supply: Single +5V operation
  • Power Dissipation: Low power consumption at 875 mW

Performance Excellence

The AD1671AQ boasts a high-speed parallel interface which allows for quick and seamless data transfer, ensuring that your system can keep up with the demands of high-speed signal processing. The on-chip sample-and-hold circuitry maintains signal integrity, capturing the exact value of the input signal at the moment of conversion, which is critical for accurate digital representation in fast-changing environments.

Design Flexibility

Engineered for versatility, the AD1671AQ operates on a single +5V power supply, simplifying power management in complex systems. Its low power dissipation makes it suitable for portable and battery-powered applications, where energy efficiency is paramount. The ±10 V input range and bipolar input capability provide the flexibility needed to handle a wide array of signal types and amplitudes.

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD1671AQ is no exception. With its robust design and rigorous testing, this ADC is built to deliver consistent performance over its lifetime, ensuring that your systems operate reliably in the field.

Whether you're designing for industrial control systems, scientific instrumentation, or high-speed data acquisition, the AD1671AQ from Analog Devices Inc. represents the pinnacle of ADC technology, delivering speed, accuracy, and reliability in a compact package.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess