The S29WS128J0PBAI000 is a 128 Mbit (16 M x 8) simultaneous Read/Write Flash memory device manufactured by Spansion. It's part of their Wireless Flash memory family, designed for wireless applications and embedded systems requiring high performance and low power consumption.
Applications
- Wireless base stations
- Embedded systems for code storage
- Networking equipment for configuration data
- Industrial control systems
- Automotive applications such as engine control units (ECUs)
Features
- 128 Mbit Flash memory
- Simultaneous Read/Write operations
- Fast access time
- Supports common flash interface (CFI)
- Sector protection features to prevent accidental program or erase operations
- Operating voltage of 1.8V
- Operating Temperature: -40°C to +85°C
- Package: BGA
Benefits
- High performance due to fast access times and simultaneous Read/Write capabilities.
- Increased system reliability through sector protection and robust error management.
- Simplified system integration via the Common Flash Interface (CFI).
- Reduced power consumption contributing to longer battery life in portable wireless applications.
- Suitable for harsh environments due to extended temperature range.
Additional Details
The S29WS128J0PBAI000 utilizes Spansion’s MirrorBit technology, which stores two bits per physical memory cell. This technology enables higher density and lower cost compared to traditional single-bit-per-cell Flash memory. The device also includes advanced security features such as sector protection, which allows individual sectors to be locked and protected from unintended program or erase operations. This provides enhanced data security and prevents accidental corruption of critical system data. The lower operating voltage is ideal for power constrained applications such as mobile and wireless devices. It supports JEDEC standard programming algorithms for easy integration with existing flash memory programmers and development tools.