EN
  • EN
  • DE

SST39SF040-55-4C-WHE

Part No SST39SF040-55-4C-WHE
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP  /  FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF040
Standard Package 208
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254259-SST39SF040-55-4C-WHE
Ultra Librarian 3D Model Ultra Librarian SST39SF040-55-4C-WHE CAD Model

Description

The SST39SF040-55-4C-WHE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This device offers a reliable and flexible storage solution for a wide range of applications including embedded systems, telecommunications, digital consumer electronics, and automotive electronics.

Key Features

  • Memory Size: The SST39SF040-55-4C-WHE provides a memory capacity of 4 Mbit (512K x 8), which is well-suited for storing boot code, firmware, and program data.
  • Performance: With an access time of 55 ns, this Flash memory device ensures quick data access and high-speed performance for critical applications.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, compatible with standard 5V systems, facilitating easy integration into existing designs.
  • Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for industrial and automotive applications with harsh environmental conditions.
  • Erase and Programming: The SST39SF040-55-4C-WHE supports sector erase and byte-programming. The sector-erase capability allows for flexibility in managing data storage and updates, while the byte-programming feature facilitates easy modification of stored data.
  • Endurance: It offers high endurance with at least 100,000 erase and program cycles per sector, ensuring a long operational lifespan for the product.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a stable and reliable storage medium over extended periods.

Applications

The robustness and versatility of the SST39SF040-55-4C-WHE make it an ideal choice for a variety of applications, including:

  • Embedded Control Systems
  • Boot Flash for Computers and Servers
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Control Systems

Conclusion

In conclusion, the Microchip SST39SF040-55-4C-WHE is a highly reliable and flexible Flash memory device that provides robust storage capabilities for a multitude of applications. Its performance, coupled with its sector-erase and byte-programming features, makes it a top choice for designers looking for a durable and efficient memory solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess