EN
  • EN
  • DE

AD1819BJSTZ

Part No AD1819BJSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description IC Codec Audio 16 Bit 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 16
Number of Pins 48
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Sampling Rate 48 ksps
Type General Purpose
Win Source Part Number 999539-AD1819BJSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD1819BJSTZ CAD Model

Description

The AD1819BJSTZ is a high-performance audio codec from Analog Devices Inc., designed to provide a comprehensive audio solution for advanced computer audio systems, multimedia applications, and digital audio processing. This integrated circuit is built to deliver superior sound quality and reliability, making it an ideal choice for manufacturers and designers focusing on enhancing the audio experience in their products.

Key Features

  • High-Quality Audio: The AD1819BJSTZ boasts an impressive signal-to-noise ratio (SNR), ensuring crisp and clear audio playback and recording.
  • Multi-Channel Support: It supports various audio channels, making it suitable for surround sound systems and complex audio setups.
  • Integrated Digital Filters: The codec includes built-in digital filters for precise audio signal processing, reducing the need for external components.
  • Low Power Consumption: Designed with energy efficiency in mind, it maintains low power consumption without compromising on performance.
  • Flexible Sampling Rates: It accommodates a range of sampling rates, allowing for versatility in different audio applications.

Applications

The AD1819BJSTZ is suitable for a wide array of applications, including:

  • Desktop and laptop computers
  • Home theater systems
  • Professional audio workstations
  • Digital audio effects processors
  • Gaming consoles

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD1819BJSTZ
Audio Channels Multi-Channel
SNR (Signal to Noise Ratio) High
Sampling Rates Variable
Power Consumption Low

For those looking to integrate premium audio capabilities into their systems, the AD1819BJSTZ from Analog Devices Inc. offers a blend of performance, efficiency, and versatility. Its robust feature set ensures that it can meet the demands of both consumer and professional audio environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Mitsubishi
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess