EN
  • EN
  • DE

AD1833AASTZ

Part No AD1833AASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 192K 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features DAC, Audio 24 b 192k DSP, I²S 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD1833
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909281-AD1833AASTZ
Ultra Librarian 3D Model Ultra Librarian AD1833AASTZ CAD Model

Description

The AD1833AASTZ is a state-of-the-art, high-performance Digital-to-Analog Converter (DAC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This product stands out for its exceptional sound quality and is ideally suited for professional audio equipment, high-end consumer audio systems, and a variety of other applications that require high fidelity audio reproduction.

Key Features:

  • Multichannel Audio Support: The AD1833AASTZ is capable of delivering multiple audio channel outputs, making it perfect for surround sound systems and complex audio setups.
  • High Sample Rates: It supports high sample rates up to 192 kHz, which allows for high-resolution audio playback that can satisfy even the most demanding audiophiles.
  • Superior Dynamic Range: With an impressive dynamic range, this DAC ensures that the audio output preserves the integrity of the original recording, minimizing noise and distortion.
  • Low Distortion: The device maintains low total harmonic distortion (THD), which is crucial for maintaining the purity of the audio signal.
  • Flexible Interface Options: The AD1833AASTZ offers a variety of digital interface options, making it compatible with a wide range of audio equipment and digital audio formats.

Applications:

  • Professional Audio Equipment
  • High-end Consumer Audio Systems
  • Digital Audio Effects Processors
  • Mixing Consoles
  • Digital Audio Workstations (DAWs)

Technical Specifications:

The AD1833AASTZ is packaged in a 48-lead LQFP package and operates over the industrial temperature range. The DAC features a serial input port that allows easy interfacing to most digital audio signal processing ICs. The product is designed to be robust, reliable, and to provide consistent performance over its operational lifespan.

Conclusion:

For those seeking a premium audio experience, the AD1833AASTZ by Analog Devices Inc. offers a compelling solution. Its combination of high-fidelity audio, multichannel support, and high sample rates, along with its robust design, makes it an excellent choice for discerning audio professionals and enthusiasts alike.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess