EN
  • EN
  • DE

B84110-A-A10

Part No B84110-A-A10
Manufacturer EPCOS (TDK)
Catalog Power Line Filter Modules
Description Power line filters for single-phase systems Rated voltage 250 V~, 50/60 Hz Rated current 0,5 A to 6 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150915-B84110-A-A10
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B84110-A-A10 CAD Model

Description

The B84110-A-A10 is a series of single-phase EMC filters manufactured by EPCOS (TDK). These filters are designed to suppress electromagnetic interference (EMI) in electrical and electronic equipment. They are widely used to improve the electromagnetic compatibility (EMC) of devices, ensuring they meet regulatory standards and operate reliably in noisy environments.

Applications

  • Switch-mode power supplies (SMPS) to reduce conducted emissions.
  • Frequency converters to filter harmonic currents and voltages.
  • Industrial automation equipment to improve noise immunity.
  • Medical devices to ensure electromagnetic compatibility and patient safety.
  • Telecommunications equipment to minimize interference with other devices.
  • IT equipment like PCs and servers to meet EMC regulations.

Features

  • Single-Phase Filter: Designed for single-phase AC power systems.
  • High Attenuation: Provides significant reduction of conducted EMI noise.
  • Compact Design: Space-saving design for easy integration into various applications.
  • Safety Approvals: Typically certified by various regulatory agencies (e.g., UL, CSA, VDE).
  • Wide Operating Frequency Range: Effective over a broad frequency range, typically from 150 kHz to 30 MHz.
  • Various Termination Options: Available with different termination styles (e.g., screw terminals, wire leads) for flexible installation.

Benefits

  • Improved EMC Performance: Ensures compliance with EMC standards, reducing the risk of interference.
  • Enhanced System Reliability: Protects sensitive equipment from noise-related malfunctions.
  • Reduced Downtime: Minimizes the likelihood of equipment failure due to EMI.
  • Cost-Effective Solution: Provides an efficient and affordable way to suppress EMI.
  • Easy Integration: Designed for straightforward installation in a wide range of applications.

Additional Details

The B84110-A-A10 series filters come in various current ratings and voltage ratings to suit different application requirements. The filter's performance is typically characterized by its insertion loss, which is the amount of attenuation it provides at different frequencies. Key specifications include the rated voltage, rated current, leakage current, and test voltage. These filters typically employ a combination of inductors and capacitors to form low-pass filter networks that attenuate high-frequency noise. The specific components and their values are chosen to optimize the filter's performance over the desired frequency range. Refer to the EPCOS (TDK) datasheet for detailed specifications and performance curves.

You May Also Be Interested in

TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 20A DIN
Need more? Email Us
ABB Embedded Power
75 Vdc Input Maximum, 10 A Maximum | LINE FILTER 75VDC 10A TH
Need more? Email Us
GE Critical Power
LINE FILTER 75VDC 20A TH / Electromechanical Filter 20A 50Ohm
Need more? Email Us
ABB Embedded Power
75 Vdc Input Maximum, 20 A Maximum | LINE FILTER 75VDC 20A TH
Need more? Email Us
EPCOS (TDK)
LINE FILTER 250VDC/VAC 500MA TH
Need more? Email Us
EPCOS (TDK)
LINE FILTER 440/250VAC 10A CHASS
Lowest to $206.3107
Schurter Inc.
LINE FILTER 250/440VAC 20A CHASS
Lowest to $55.7577
Schaffner EMC Inc.
LINE FILTER 250VAC 30A CHASS MNT
Lowest to $59.1216
Bel Power Solutions
LINE FILTER 100VDC 5A TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess