EN
  • EN
  • DE

AD1836ACSZ

Part No AD1836ACSZ
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 4ADC/6DAC 24 BIT 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 6
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 105 / 108
Dynamic Range, ADCs / DACs (db) Typ 105 / 108
Analog Supply Voltage 4.75 V to 5.25 V
Digital Supply Voltage 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 52-MQFP (10x10)
Win Source Part Number 076819-AD1836ACSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1836ACSZ CAD Model

Description

Product Overview: AD1836ACSZ by Analog Devices Inc.

The AD1836ACSZ is a high-performance, single-chip audio codec from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to deliver exceptional sound quality for professional audio applications. It is a versatile component that can be used in a wide range of audio processing tasks, from digital mixing consoles to computer audio interfaces, and from sophisticated digital audio effects processors to multichannel audio systems.

Key Features and Specifications:

  • Audio Performance: The AD1836ACSZ boasts 24-bit stereo audio conversion rates, ensuring high-fidelity audio capture and playback. It supports sample rates up to 192 kHz, providing the bandwidth necessary for the most demanding audio applications.
  • Multi-channel Support: This codec features 6 DACs and 4 ADCs, making it an ideal choice for systems that require multiple audio input and output channels.
  • Digital Signal Processing: On-chip digital signal processing includes a variety of functions such as volume control, mute, and data routing capabilities, which are essential for complex audio signal management.
  • Interface Flexibility: The AD1836ACSZ offers a flexible serial interface that is compatible with a variety of DSP and microcontroller platforms. This ensures easy integration into existing designs and systems.
  • Low Power Consumption: Designed with power efficiency in mind, this codec operates on a 5V supply for the analog section and a 3.3V supply for the digital interface, minimizing power consumption for portable and fixed applications.
  • Robust Packaging: The device comes in a 52-lead LQFP (Low-profile Quad Flat Package), which ensures a compact footprint while providing adequate thermal performance for reliability in operation.

Applications:

The versatility of the AD1836ACSZ codec makes it suitable for a range of professional audio applications, including:

  • Studio recording equipment
  • Home theater systems
  • Automotive audio systems
  • Professional audio mixers
  • Sound reinforcement systems
  • Digital audio effects processors

With its superior audio performance, multi-channel support, and integrated signal processing capabilities, the AD1836ACSZ from Analog Devices Inc. is a top-tier choice for designers and engineers looking to create high-quality audio products.

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess