EN
  • EN
  • DE

AD1851RZ-J

Part No AD1851RZ-J
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO FASTSET 16B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type DAC, Audio
Resolution (Bits) 16 b
Data Interface PCM
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -25°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 076820-AD1851RZ-J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1851RZ-J CAD Model

Description

The AD1851RZ-J is a premium digital-to-analog converter (DAC) designed by Analog Devices Inc., renowned for its high-fidelity audio reproduction and precision performance. This component is part of the company's extensive range of audio converters that cater to professional audio equipment, high-end consumer audio systems, and digital audio applications requiring superior sound quality.

Featuring an advanced multibit sigma-delta modulation technique, the AD1851RZ-J delivers exceptional dynamic range and reduces distortion to minimal levels, ensuring a pure and natural audio experience. Its 16-bit resolution and sampling rates up to 48 kHz make it an excellent choice for CD-quality audio and other digital audio formats.

One of the key advantages of the AD1851RZ-J is its ease of integration into audio systems. It comes with a simple serial input format that is compatible with most DSP and microcontroller interfaces. This flexibility makes it a versatile component for designers looking to incorporate high-quality sound into their products without the need for complex circuitry.

The DAC operates on a single +5V power supply, making it energy-efficient and suitable for use in portable audio devices where power consumption is a critical factor. Additionally, its compact size ensures that it can fit into space-constrained designs without compromising on performance.

For developers concerned with long-term availability and support, the AD1851RZ-J is backed by Analog Devices' commitment to product longevity and quality. The company provides extensive technical support and documentation, helping to streamline the design process and reduce time to market for audio products.

In summary, the AD1851RZ-J from Analog Devices Inc. is a top-tier audio DAC that offers a blend of high-end audio performance, ease of use, and design flexibility. Whether it's for professional audio equipment, high-quality consumer audio systems, or any application where pristine sound is paramount, the AD1851RZ-J stands as a reliable and superior choice.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess