EN
  • EN
  • DE
  • IT

AD1866RZ-REEL

Part No AD1866RZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO DUAL SGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 16 b
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3.5 V to 5.25 V
Temperature Range - Operating -35°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 007915-AD1866RZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1866RZ-REEL CAD Model

Description

The AD1866RZ-REEL is a high-performance, dual 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This product is part of the REEL packaging series, offering ease of integration into automated manufacturing processes.

Engineered specifically for audio applications, the AD1866RZ-REEL provides excellent sound quality and is suitable for a wide range of products, including professional and consumer audio equipment, musical instruments, and digital audio workstations. Its dual DAC architecture allows for the simultaneous output of two audio channels, making it an ideal choice for stereo audio systems.

Key Features:

  • High Resolution: 16-bit resolution ensures detailed and accurate sound reproduction, capturing the nuances of audio signals.
  • Dual DAC Channels: Two DACs in one package allow for easy implementation of stereo sound applications.
  • Single 5V Supply: Operates on a single 5V power supply, simplifying power management in system designs.
  • Low Distortion: Designed to minimize total harmonic distortion (THD), resulting in clear and precise audio output.
  • High Signal-to-Noise Ratio (SNR): Ensures a clean audio signal with minimal background noise.
  • Compact Package: Available in a small-footprint surface-mount package, ideal for space-constrained applications.

Applications:

  • High-End Audio Systems
  • Home Theater Systems
  • Professional Mixing Consoles
  • Automotive Audio Systems
  • Portable Audio Devices

The AD1866RZ-REEL is designed with Analog Devices' commitment to performance and reliability, ensuring that it meets the stringent requirements of audio professionals and audiophiles alike. With its superior sound quality and ease of integration, the AD1866RZ-REEL is a standout choice for designers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Texas Instruments
Lowest to $9.2602
Texas Instruments
Lowest to $10.7791
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9134 $82.9134
2+ $80.3224 $160.6448
3+ $77.7314 $233.1942
4+ $75.1402 $300.5608
5+ $67.3671 $336.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess