EN
  • EN
  • DE

AD1833AST-REEL

Part No AD1833AST-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series AD1833
Package Bulk
Product Status Active
Type DAC, Audio
Number of Channels 6
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192kHz
Data Interface I²S, Serial, SPI
Voltage Supply Source Analog and Digital
Voltage - Supply 4.5V ~ 5.5V, 3.3V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36113-AD1833AST-REEL
Ultra Librarian 3D Model Ultra Librarian AD1833AST-REEL CAD Model

Description

Analog Devices Inc. Product Overview: AD1833AST-REEL

The AD1833AST-REEL is a high-performance audio digital-to-analog converter (DAC) from Analog Devices Inc., a leading global semiconductor company known for its precision engineering and innovative design. This product is part of a reel, typically used for automated manufacturing processes, ensuring efficiency and reliability in high-volume production environments.

The AD1833AST-REEL is designed for audiophiles and professional audio applications where pristine sound quality is paramount. It features multiple channels and offers exceptional sound reproduction capabilities, making it an excellent choice for high-end audio systems, digital mixing consoles, and other sophisticated audio equipment.

Key Features:

  • High-Resolution Audio: The DAC supports high-resolution audio formats, providing detailed and accurate sound reproduction that can satisfy even the most discerning listeners.
  • Multi-Channel Output: It is equipped with multiple output channels, allowing for versatile audio setup configurations and surround sound systems.
  • Low Distortion: The AD1833AST-REEL boasts an exceptionally low total harmonic distortion (THD) level, ensuring a clear and precise audio signal.
  • High Signal-to-Noise Ratio (SNR): With a high SNR, this DAC minimizes noise, allowing listeners to enjoy a pure and uncolored audio experience.
  • Robust Packaging: Supplied in a reel package, the product is well-suited for automated assembly lines, contributing to a reduction in manual handling and potential damage.

Applications:

  • Professional Audio Equipment
  • High-End Consumer Audio Systems
  • Digital Audio Workstations
  • AV Receivers
  • Studio Monitors

With its superior audio performance and robust packaging for automated processes, the AD1833AST-REEL from Analog Devices Inc. stands out as a top-tier DAC solution for both professional and high-fidelity consumer audio applications. Integrating this DAC into audio systems guarantees a premium listening experience, with the assurance of quality and reliability that comes with the Analog Devices brand.

For designers and audio engineers looking to elevate their audio products, the AD1833AST-REEL offers the perfect blend of performance and practicality, ensuring that the end-users receive nothing but the best in audio reproduction technology.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1862 $61.8620
23+ $5.0762 $116.7526
36+ $4.9168 $177.0048
49+ $4.7586 $233.1714
63+ $4.6004 $289.8252
85+ $4.1245 $350.5825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess