EN
  • EN
  • DE

AD1868RZ-J

Part No AD1868RZ-J
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 2-CH R-2R 18-Bit 16-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC N
Interface Serial
Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.5 V
Mount Surface Mount
Number of Channels 2
Number of DAC Channels 2
Number of Pins 16
Operating Supply Voltage 5 V
Output Type Voltage
Resolution 2.25 B
RoHS Compliant
Win Source Part Number 1169137-AD1868RZ-J
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1868RZ-J CAD Model

Description

The AD1868RZ-J from Analog Devices Inc. is a high-performance stereo audio digital-to-analog converter (DAC) designed for audiophile-grade sound systems and professional audio applications. This integrated circuit offers exceptional sound quality with a high signal-to-noise ratio, making it an ideal choice for critical audio applications.

Key Features:

  • Audio Performance: With its dual 18-bit DAC configuration, the AD1868RZ-J delivers pristine audio conversion, ensuring that the digital audio is translated into analog signals with high fidelity and minimal distortion.
  • Sampling Rates: It supports a wide range of sampling rates, accommodating various digital audio formats and ensuring compatibility with a multitude of audio sources.
  • Operational Simplicity: The DAC operates from a single +5V supply, simplifying power management within the audio system and contributing to a cleaner signal path.
  • Output Options: It features both unbalanced (single-ended) and balanced output options, providing flexibility in interfacing with different audio equipment.
  • Compact Form Factor: The AD1868RZ-J comes in a compact package, making it suitable for space-constrained applications without compromising audio quality.

Applications:

  • High-end audio and home theater systems
  • Professional mixing and recording equipment
  • Digital audio workstations
  • CD players and digital music players
  • AV receivers

The AD1868RZ-J's robust design and superior audio performance make it a top choice for manufacturers and audio enthusiasts looking to upgrade their systems with a DAC that provides clarity, depth, and a true-to-source audio experience. Analog Devices Inc. is known for its commitment to quality and reliability, and the AD1868RZ-J is a testament to their expertise in the audio domain.

Technical Specifications:

Parameter Value Resolution 18-bit Number of Channels 2 (Stereo) Supply Voltage +5V Package SOP (Small Outline Package)

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess