EN
  • EN
  • DE

AD1954YSTZRL

Part No AD1954YSTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC AUDIO 3CHAN 26BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DAC, Audio
Resolution (Bits) 26 b
Sampling Rate 48k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 126266-AD1954YSTZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1954YSTZRL CAD Model

Description

AD1954YSTZRL - High-Performance Audio Digital-to-Analog Converter

The AD1954YSTZRL from Analog Devices Inc. is a state-of-the-art high-performance audio digital-to-analog converter (DAC) that offers an exceptional audio playback experience. Designed for professional and high-fidelity audio applications, this DAC is a perfect solution for studio equipment, digital mixing consoles, digital audio effects processors, and high-end consumer audio systems.

Featuring 24-bit resolution and a sampling rate of up to 192 kHz, the AD1954YSTZRL provides audiophile-grade sound quality with a dynamic range that captures every nuance of the audio signal. The device integrates multiple functions, including digital interpolation, multi-bit sigma-delta modulators, and a differential output voltage DAC, to ensure low noise and distortion levels.

The AD1954YSTZRL is housed in a compact LQFP (Low Profile Quad Flat Package) surface-mount package, designated by the "YSTZ" in the part number, and is available in reel packaging, as indicated by the "RL" suffix. This makes it suitable for automated assembly processes and high-volume production environments.

Key features of the AD1954YSTZRL include:

  • High-performance 24-bit resolution
  • Support for sampling rates up to 192 kHz
  • Dynamic range: 120 dB
  • THD+N (Total Harmonic Distortion + Noise): -108 dB
  • Differential output for improved noise performance
  • On-chip digital de-emphasis
  • Flexible serial data input port
  • Multiple functions integrated on-chip to reduce external component count
  • Operates from a 5V supply

The device also supports a flexible serial input port that allows for easy interfacing with a wide range of digital audio equipment and formats. With the ability to operate from a single 5V power supply, the AD1954YSTZRL simplifies power management within the audio system.

Analog Devices Inc. is renowned for its commitment to high-quality audio components, and the AD1954YSTZRL is no exception. It delivers the performance and reliability that audio professionals and enthusiasts expect from a leading manufacturer in the industry.

Whether you're designing a studio-grade recording system, a high-end home audio setup, or any other application that demands pristine audio quality, the AD1954YSTZRL is an excellent choice that will meet and exceed your expectations.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess