EN
  • EN
  • DE

AD215AY

Part No AD215AY
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 120 kHz Bandwidth, Low Distortion, Isolation Amplifier | IC OPAMP ISOLATION 1 CIRC 12SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Isolation
Slew Rate 6V/μs
-3db Bandwidth 120kHz
Current - Input Bias 300pA
Voltage - Input Offset 400μV
Supply Current 40mA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) ±14.25V ~ 17V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 44-SIP, 12 Leads, Offset Leads
Supplier Device Package 12-SIP
Family Part Number AD215
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135737-AD215AY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD215AY CAD Model

Description

AD215AY Signal Conditioning Amplifier

The AD215AY from Analog Devices Inc. is a high-performance signal conditioning amplifier designed for industrial and instrumentation applications. This versatile module is engineered to provide excellent isolation and amplification for a wide range of signal types, including millivolt inputs from thermocouples, voltages from strain gauges, and current signals from sensors and transducers.

The AD215AY boasts a high isolation voltage of up to 1500 volts peak, ensuring that signal integrity is maintained even in electrically noisy environments. This feature is critical for preventing ground loops and protecting sensitive equipment and data from transients and surges.

One of the key attributes of the AD215AY is its wide bandwidth, which reaches up to 120 kHz. This allows the device to handle both DC and AC signals with minimal distortion, making it suitable for high-speed data acquisition systems and dynamic measurement applications.

With a gain accuracy of ±0.1%, the AD215AY provides precise amplification, which is essential for critical measurements where accuracy is paramount. The device also offers user-selectable gain settings, allowing for customization and flexibility in a variety of use cases.

The AD215AY is housed in a robust package that is designed to withstand harsh industrial environments. Its compact form factor makes it easy to integrate into existing systems without requiring significant space or redesign.

Analog Devices Inc. has a reputation for manufacturing high-quality components that lead the industry in performance and reliability. The AD215AY is no exception, offering users the confidence that their signal conditioning tasks will be executed with precision and stability.

Whether you're dealing with precision data acquisition, process control, or any application requiring reliable signal isolation and amplification, the AD215AY is an excellent choice that combines performance with the ruggedness needed for demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess