EN
  • EN
  • DE

TMDS171IRGZT

Part No TMDS171IRGZT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Retimer Interface 48-VQFN (7x7)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VQFN (7x7)
Family Name TMDS171
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-45100-2, 296-45100-1, 296-45100-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937036-TMDS171IRGZT
Ultra Librarian 3D Model Ultra Librarian TMDS171IRGZT CAD Model

Description

The TMDS171IRGZT is a high-performance HDMI retimer from Texas Instruments, designed to enhance signal integrity in HDMI communication channels. This advanced retimer is a perfect solution for applications requiring reliable transmission of high-speed digital video and audio signals over HDMI cables, especially in environments susceptible to electromagnetic interference or signal attenuation over long cable runs.

Key Features

  • HDMI 1.4/2.0 Compatibility: The TMDS171IRGZT supports a wide range of HDMI standards, including HDMI 1.4 and HDMI 2.0, making it versatile for use in various devices and systems.
  • Increased Signal Integrity: This retimer enhances the quality of the HDMI signal, allowing for longer cable lengths without degradation, ensuring high-fidelity video and audio transmission.
  • Adaptive Equalization: The device includes adaptive equalization technology, which automatically adjusts the signal strength based on the cable length and quality, optimizing performance for each unique setup.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS171IRGZT minimizes energy usage, making it an eco-friendly choice for energy-conscious applications.
  • Small Form Factor: The compact 48-pin QFN package allows for integration into space-constrained designs without sacrificing performance or functionality.

Applications

The TMDS171IRGZT is ideal for a wide range of applications, including:

  • Audio/Video Receivers
  • Home Theater Systems
  • Professional Video Equipment
  • Digital Signage
  • Gaming Consoles
  • Personal Computers and Laptops

Technical Specifications

With support for data rates up to 6 Gbps per channel, the TMDS171IRGZT ensures compatibility with high-resolution video formats, including 4K at 60Hz. Its integrated CDR (Clock Data Recovery) on all channels provides robust operation even with jittery or noisy input signals. The device also features an I2C interface for configuration and management, further enhancing its adaptability to different system requirements.

For developers and system integrators looking to incorporate the TMDS171IRGZT into their designs, Texas Instruments provides comprehensive technical documentation, reference designs, and evaluation modules to streamline the development process and reduce time to market.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2197 $52.1970
24+ $4.2829 $102.7896
37+ $4.1490 $153.5130
50+ $4.0152 $200.7600
65+ $3.8813 $252.2845
87+ $3.4798 $302.7426
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess