EN
  • EN
  • DE

AD22100SRZ-REEL7

Part No AD22100SRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Voltage Output Temperature Sensor with Signal Conditioning | SENSOR ANALOG -50C-150C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel
Sensor Type Analog, Local
Sensing Temperature - Local -50°C ~ 150°C
Output Type Analog Voltage
Supply Voltage (V) 4V ~ 6.5V
Resolution 22.5mV/°C
Accuracy - Highest (Lowest) ±2°C (±4°C)
Test Condition 25°C (-50°C ~ 150°C)
Temperature Range - Operating -50°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD22100
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1135755-AD22100SRZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22100SRZ-REEL7 CAD Model

Description

Product Overview: AD22100SRZ-REEL7

The AD22100SRZ-REEL7 is a high-performance temperature sensor from Analog Devices Inc., designed to offer precise temperature measurements in a wide range of applications. This sensor comes in a robust package suitable for industrial environments, providing reliable and accurate temperature data critical for system control and monitoring.

Key Features

  • Linear Temperature Sensing: The AD22100SRZ-REEL7 provides a linear voltage output proportional to the temperature, with a temperature coefficient of 22.5 mV/°C ensuring straightforward interfacing with readout electronics.
  • Wide Temperature Range: This sensor is capable of measuring temperatures from -50°C to +150°C, making it versatile for various applications from consumer electronics to automotive systems.
  • Single Supply Operation: It operates from a single 4.0 V to 6.3 V supply, enabling it to be used in systems with tight power supply constraints.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for portable and battery-powered applications.
  • Small Package: Housed in an SOIC-8 package, the AD22100SRZ-REEL7 is compact and easy to integrate into space-constrained designs.
  • Reel Packaging: Supplied in tape and reel packaging (REEL7), it is ideal for automated manufacturing processes, ensuring efficiency and cost-effectiveness in high-volume production.

Applications

  • Industrial Process Control
  • Automotive Systems
  • Battery Management
  • Data Logging Systems
  • HVAC Systems
  • Medical and Scientific Instruments

The AD22100SRZ-REEL7 by Analog Devices Inc. stands out for its ease of use, with a minimal number of external components required for operation. Its robust design and precision make it an excellent choice for engineers looking for a reliable temperature sensing solution. Whether it is used in the harsh environment of an industrial setting or in the precise monitoring of medical equipment, the AD22100SRZ-REEL7 delivers consistent performance and high accuracy in temperature measurement.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess