The AD22226S1 is a state-of-the-art accelerometer designed by Analog Devices Inc., a global leader in high-performance analog technology. This sensor is engineered to provide precise and reliable acceleration measurements, making it an ideal choice for a wide range of applications, including industrial, automotive, and aerospace systems.
Key Features
- High Precision: The AD22226S1 offers outstanding measurement accuracy and linearity over a broad dynamic range.
- Wide Range: Capable of sensing both low-frequency and high-frequency accelerations, it can detect motion, tilt, and vibration with excellent fidelity.
- Durability: Built to withstand harsh environments, this accelerometer operates effectively under extreme temperatures and conditions.
- Low Power Consumption: It is designed for efficiency, making it suitable for battery-powered devices where power conservation is critical.
Technical Specifications
Parameter
Value
Measurement Range
±2g/±4g/±8g
Sensitivity
Adjustable
Output Type
Analog Voltage
Supply Voltage
2.0V to 3.6V
Operating Temperature
-40°C to +85°C
Applications
The AD22226S1 is versatile and can be integrated into various systems for:
- Vehicle dynamic control and crash detection
- Robotic and industrial automation
- Consumer electronics for motion input and game control
- Structural health monitoring for buildings and infrastructure
- Inertial navigation systems for drones and unmanned vehicles
Ordering Information
To acquire the AD22226S1 accelerometer for your next project, you can contact Analog Devices Inc. directly or reach out to authorized distributors. Ensure you specify the correct part number, AD22226S1, to receive the product that fits your application needs.