EN
  • EN
  • DE

AD22280

Part No AD22280
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Single-Axis, High-g, iMEMS Accelerometers | ACCELEROMETER 50G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Analog
Axis X
Acceleration Range ±50g
Sensitivity (mV/g) 38
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Family Part Number AD22280
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1135761-AD22280
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD22280 CAD Model

Description

The AD22280 is a robust, low power, single-axis accelerometer designed by Analog Devices Inc. to cater to a wide range of applications that require precise motion and tilt-sensing. This high-performance sensor is ideal for industrial, automotive, and consumer electronics markets, offering a perfect balance between power consumption and accuracy.

Key Features

  • High Sensitivity: The AD22280 provides a high sensitivity output that varies with acceleration, enabling the detection of both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).
  • Wide Dynamic Range: With a selectable measurement range of ±5 g, ±10 g, or ±18 g, the device can accurately measure both low and high levels of acceleration with excellent resolution.
  • Low Power Consumption: Designed for battery-powered applications, the AD22280 operates on low power, extending the life of portable devices.
  • Ratiometric Analog Output: The output of the AD22280 is ratiometric, which means that the output voltage scales with the supply voltage. This feature simplifies interfacing with analog-to-digital converters (ADCs) and microcontrollers.
  • Temperature Stability: The accelerometer maintains consistent performance across a wide temperature range, making it suitable for harsh environments.
  • Simple Integration: The small form factor and simple pin configuration allow for easy integration into various systems without extensive redesign or complex programming.

Applications

  • Vehicle dynamic control
  • Electronic stability control
  • Platform stabilization
  • Shock and vibration monitoring
  • Tilt-sensing applications
  • Robotics

The AD22280 accelerometer is a testament to Analog Devices Inc.'s commitment to providing cutting-edge sensor technology. With its combination of low power consumption, high sensitivity, and wide dynamic range, this accelerometer is well-suited for a variety of applications that require reliable and accurate motion detection.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
OSRAM Opto Semiconductors Inc.
AS5030-ATST ams OSRAM Board Mount Motion & Position Sensors ANGLE POSITION ON-AXIS datasheet, inventory, & pricing.
Lowest to $8.7314
NXP / Nexperia
ACCELEROMETER PSI5 16QFN
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,634 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess