EN
  • EN
  • DE

AD2S1000YSTZ

Part No AD2S1000YSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC R/D CONV 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 859428-AD2S1000YSTZ
Ultra Librarian 3D Model Ultra Librarian AD2S1000YSTZ CAD Model

Description

AD2S1000YSTZ Product Image

The AD2S1000YSTZ is a state-of-the-art resolver-to-digital converter from the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance chip is designed to provide precise angular displacement and velocity measurements, which are essential in various industrial and automotive applications such as servo motors, robotics, and aerospace systems.

With a 16-bit resolution and a user-selectable velocity output range, the AD2S1000YSTZ offers exceptional accuracy and flexibility. It can process resolver signals with a frequency range of up to 20 kHz, making it suitable for high-speed operations. The device operates over a wide temperature range, ensuring reliability and stability in harsh environments.

The AD2S1000YSTZ integrates an on-chip oscillator and a programmable sinusoidal oscillator that provides excitation for the resolver. It also features fault detection capabilities, including loss of resolver signals, out-of-range input frequency, and system errors, which contribute to the overall safety and robustness of the system it is integrated into.

This converter is available in a compact 48-lead LQFP (Low Profile Quad Flat Package) with the part number YSTZ, signifying the package type and temperature grade. The package is designed to be soldered directly onto a printed circuit board, facilitating easy integration into system designs.

Analog Devices Inc. has a strong reputation for creating high-quality, reliable components, and the AD2S1000YSTZ is no exception. It is a testament to the company's commitment to providing innovative solutions that meet the stringent requirements of modern industrial and automotive systems.

Key Features:

  • 16-bit resolution
  • User-selectable velocity output range
  • Integrated fault detection
  • On-chip oscillator
  • Programmable sinusoidal oscillator
  • 48-lead LQFP package
  • Wide operating temperature range

Applications:

  • Servo motor control
  • Robotics
  • Aerospace systems
  • Automotive systems

You May Also Be Interested in

Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess