EN
  • EN
  • DE

AD2S1205WSTZ

Part No AD2S1205WSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV R/D 12BIT W/OSC 44-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type R/D Converter
Resolution (Bits) 12 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 44-LQFP (10x10)
Win Source Part Number 085854-AD2S1205WSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD2S1205
Introduction Date January 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S1205WSTZ CAD Model

Description

AD2S1205WSTZ: High-Performance Resolver-to-Digital Converter

The AD2S1205WSTZ is a state-of-the-art variable resolution, monolithic resolver-to-digital converter, and is a part of the high-performance product line from Analog Devices Inc. Designed to operate with a resolver sensor, the AD2S1205WSTZ converts resolver format signals into a digital angle and velocity output, making it an ideal choice for precision motor control and positioning systems.

Key Features

  • Resolver to Digital Conversion: The AD2S1205WSTZ offers a 16-bit resolution and a user-selectable resolution for versatile application across various industries.
  • High Accuracy: With its precise conversion capabilities, it ensures high accuracy in angle measurements, essential for applications requiring exact positioning.
  • Programmable Resolution: The device features a programmable resolution from 10 to 16 bits, allowing customization for specific application needs.
  • Velocity Output: It provides a digital velocity output, which is vital for dynamic control in servo systems.
  • Continuous Tracking: Its ability to continuously track the resolver signals at speeds of up to 3125 rps (revolutions per second) makes it suitable for high-speed applications.

Applications

The AD2S1205WSTZ is particularly useful in industries where precision motion control is crucial. Typical applications include:

  • Industrial servo motors
  • Automotive systems
  • Robotics
  • Process control systems

Product Specifications

The AD2S1205WSTZ comes in a compact LQFP-48 package and is designed to operate over the industrial temperature range. It requires a single 5 V power supply and features a built-in fault detection circuitry for increased system reliability. The device's robust design ensures it can withstand the challenging conditions often found in industrial environments.

Conclusion

Overall, the AD2S1205WSTZ from Analog Devices Inc. offers a reliable and precise solution for converting resolver signals to digital data. Its programmable features and high-speed capabilities make it an excellent choice for designers looking to enhance the performance and accuracy of their motion control systems.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7683 $74.3049
5+ $20.3227 $101.6135
8+ $19.6876 $157.5008
11+ $19.0526 $209.5786
14+ $18.4175 $257.8450
19+ $16.5122 $313.7318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess