EN
  • EN
  • DE

AD2S80ATD/883B

Part No AD2S80ATD/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, Monolithic Resolver-to-Digital Converter / Resolver to Digital 16bit Parallel ±4arcmin 40-Pin SBCDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 171120-AD2S80ATD/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD2S80
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD2S80ATD/883B CAD Model

Description

Analog Devices Inc. AD2S80ATD/883B Precision Resolver-to-Digital Converter

The AD2S80ATD/883B is a high-performance resolver-to-digital converter developed by Analog Devices Inc., designed to provide precise angular displacement and velocity measurements in a wide range of industrial, military, and aerospace applications. This robust component is part of the AD2S80 series, which is renowned for its reliability and accuracy in converting resolver signals to digital data.

Constructed with a focus on durability and performance, the AD2S80ATD/883B operates over a temperature range that meets the MIL-STD-883B standard, ensuring its functionality in harsh environments. This makes it an ideal choice for systems where temperature extremes and rugged conditions are common, such as in servo control systems, robotics, antenna tracking, and avionics.

Key Features:

  • High Resolution: The device offers 10, 12, 14, or 16-bit resolution, which can be selected based on the precision required for the specific application.
  • Variable Tracking Rate: It can track resolver rates up to 1040 rps, providing real-time feedback for dynamic systems.
  • Type II Tracking Loop: The inclusion of a Type II tracking loop ensures smooth operation and fast acquisition times.
  • Loss of Signal Detection: With built-in loss of signal detection, the AD2S80ATD/883B can identify resolver failures, enhancing system safety and reliability.
  • Versatile Voltage Range: The converter operates at a supply voltage of ±15V, accommodating a variety of power systems.
  • Monolithic IC: The integration of all functions into a single IC simplifies design and enhances performance.
  • Self-Test Function: A self-test feature allows for system diagnostics to ensure proper operation.

The AD2S80ATD/883B interfaces seamlessly with industry-standard resolvers, providing digital outputs that can be easily integrated into microprocessor-based systems. Its package is designed for through-hole mounting, facilitating easy installation on printed circuit boards.

With its combination of high resolution, fast tracking, and robust construction, the AD2S80ATD/883B from Analog Devices Inc. stands out as a reliable and precise solution for converting analog resolver signals into digital data, ensuring accurate position and velocity measurements in the most demanding applications.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.7926 $458.7926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess