EN
  • EN
  • DE

AD380LH

Part No AD380LH
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description WIDEBAND, FAST-SETTING FET-INPUT OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135822-AD380LH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD380LH CAD Model

Description

The AD380LH from Analog Devices Inc. stands as a pinnacle of precision voltage reference technology, designed to cater to the most demanding applications that require high accuracy, stability, and low noise. This product is an ideal choice for professionals in the field of instrumentation, data acquisition systems, and high-end A/D and D/A converters.

Key Features

  • High Accuracy: The AD380LH boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
  • Temperature Stability: With excellent temperature coefficients, this voltage reference maintains a consistent output despite fluctuations in ambient temperature, making it suitable for environments with varying thermal conditions.
  • Low Noise: The device exhibits minimal output noise, which is critical for high-performance analog circuitry, ensuring signal integrity and reducing the need for additional filtering.
  • Long-Term Stability: Designed for applications where long-term reliability is paramount, the AD380LH provides consistent performance over time.
  • Wide Operating Range: The device operates effectively across a broad range of input voltages and load conditions, offering design flexibility.

Applications

The AD380LH is versatile and can be used in a variety of high-precision electronic applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Medical equipment
  • Laboratory instrumentation

Technical Specifications

Parameter Value
Output Voltage 10V
Initial Accuracy ±0.05%
Temperature Coefficient 10ppm/°C max
Operating Temperature Range -55°C to +125°C
Package Type Hermetically Sealed

With its robust design and superior performance, the AD380LH from Analog Devices Inc. is a reliable and essential component for precision voltage reference needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess