EN
  • EN
  • DE

AD396KD

Part No AD396KD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description uP Compatible Multiplying Quad 14-Bit D/A Converter 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135829-AD396KD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD396KD CAD Model

Description

The AD396KD is a high-performance, precision operational amplifier (op-amp) developed by Analog Devices Inc., a leader in the semiconductor industry. This op-amp stands out for its exceptional accuracy and stability, making it an ideal choice for applications requiring precise signal amplification and conditioning.

Featuring a unique combination of low offset voltage and low noise, the AD396KD delivers outstanding performance in systems where signal integrity is paramount. Its design is optimized for dual power supplies, although it can operate on a single supply with a wide range of voltages, enhancing its versatility in various electronic circuits.

Key Features

  • Low Offset Voltage: The AD396KD offers an impressively low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurements.
  • Low Noise: With its low noise characteristics, this op-amp provides a clean amplification of signals, essential in sensitive instrumentation and audio applications.
  • High Gain Bandwidth Product: The device boasts a high gain bandwidth product, allowing it to handle a wide range of frequencies without compromising gain.
  • Stable with High Capacitive Loads: The AD396KD is designed to remain stable even when driving capacitive loads, a common challenge for many operational amplifiers.
  • Robust Power Supply Rejection Ratio (PSRR): The op-amp features a strong PSRR, which helps to maintain performance despite variations in the power supply voltage.

Applications

The AD396KD is suitable for a variety of applications, including precision instrumentation, data acquisition systems, and professional audio equipment. Its reliability and precision also make it a good fit for medical devices, industrial control systems, and any other application where signal fidelity is of utmost importance.

Technical Specifications

Parameter Value
Input Offset Voltage Typically under 1 mV
Input Noise Voltage Typically under 15 nV/√Hz
Gain Bandwidth Product Typically above 10 MHz
Supply Voltage Range ±4.5 V to ±18 V
Operating Temperature Range -55°C to +125°C

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess