EN
  • EN
  • DE

AD4003BRMZ

Part No AD4003BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 10MSOP / Precision, Differential SAR ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE , QSPI , and SPI
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Part Number Series AD4003
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810631-AD4003BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4003BRMZ CAD Model

Description

AD4003BRMZ - High Precision, Low Power, 18-Bit SAR ADC

The AD4003BRMZ is a state-of-the-art 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high precision and low power consumption. This component is part of the AD400x family, which is designed to provide industry-leading performance for precision measurement applications.

With an impressive 18-bit resolution and a maximum sampling rate of 2 MSPS (mega-samples per second), the AD4003BRMZ delivers accurate and fast data conversion, making it an ideal choice for advanced data acquisition systems, medical instruments, and industrial process control where precision is paramount.

Key Features:

  • High Resolution: 18-bit SAR ADC ensures detailed and precise digital representation of analog signals.
  • Fast Sampling Rate: Up to 2 MSPS, enabling real-time data acquisition for dynamic signals.
  • Low Power Consumption: Operates with a power-efficient design, making it suitable for battery-powered devices and energy-sensitive applications.
  • Easy Interface: Features SPI-compatible serial interface for straightforward connectivity with microcontrollers and digital systems.
  • Wide Input Range: The ADC accepts a pseudo-differential input range, accommodating a variety of signal types.
  • Enhanced Stability: Boasts a temperature range from -40°C to +125°C, ensuring reliable performance across diverse environments.

The AD4003BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package) that is both space-saving and easy to integrate into system designs. Its robust design includes features such as overvoltage protection for the analog inputs, ensuring durability and a long operational life.

For engineers and designers looking for precision and reliability, the AD4003BRMZ from Analog Devices Inc. offers a compelling solution. With its combination of high resolution, fast sampling rates, and low power operation, this ADC is poised to enhance the performance and efficiency of a wide range of electronic systems.

For further information, including detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5194 $71.0388
4+ $29.1441 $116.5764
6+ $28.2334 $169.4004
8+ $27.3226 $218.5808
10+ $26.4119 $264.1190
13+ $23.6796 $307.8348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,555 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess