EN
  • EN
  • DE

AD4021BRMZ

Part No AD4021BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 20 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD4021
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909332-AD4021BRMZ
Ultra Librarian 3D Model Ultra Librarian AD4021BRMZ CAD Model

Description

Analog Devices Inc. AD4021BRMZ Product Overview

The AD4021BRMZ is a high-performance, 20-bit, 1 MSPS analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is part of the Analog Devices high-speed SAR (Successive Approximation Register) family, offering an excellent balance of speed and resolution with low power consumption, making it an ideal choice for a wide range of data acquisition systems, medical instruments, and industrial control applications.

Key Features

  • High Resolution: The AD4021BRMZ boasts a 20-bit resolution, providing fine detail in signal conversion that is essential for high-precision applications.
  • Fast Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega-Sample Per Second), this ADC is well-suited for capturing fast-transient signals and for applications where high throughput is required.
  • Low Power Consumption: Designed for power-sensitive applications, the AD4021BRMZ operates with low power dissipation, reducing the thermal footprint and extending battery life in portable devices.
  • Easy Interface: The device features a versatile SPI-compatible serial interface, allowing for straightforward integration with a variety of microcontrollers and digital systems.
  • Small Form Factor: Housed in a compact 10-lead MSOP (Mini Small Outline Package), the AD4021BRMZ is optimized for space-constrained applications.

Performance Specifications

The AD4021BRMZ offers excellent dynamic performance, including a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring accurate and reliable data conversion. It also provides a wide input bandwidth, which is critical for applications that require the digitization of high-frequency signals.

Applications

This ADC is particularly well-suited for applications that demand high-speed, high-resolution data conversion with minimal power draw. Key application areas include:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Communications Infrastructure

The AD4021BRMZ from Analog Devices Inc. represents a robust, high-performance ADC solution that combines speed, precision, and power efficiency to meet the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6989 $99.3978
3+ $40.7786 $122.3358
5+ $39.5042 $197.5210
7+ $38.2300 $267.6100
8+ $36.9556 $295.6448
11+ $33.1326 $364.4586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess