EN
  • EN
  • DE
  • IT

AD421BNZ

Part No AD421BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC SNGL 16BIT 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type DAC
Resolution (Bits) 16 b
Data Interface MICROWIRE, Serial
Voltage Supply Source Single Supply
Supply Voltage - Operating 3V, 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 076835-AD421BNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD421BNZ CAD Model

Description

The AD421BNZ is a robust, high-precision 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its exceptional accuracy and ease of use, making it an ideal choice for a wide range of industrial and control applications.

Featuring a serial input interface, the AD421BNZ allows for simple integration into microcontroller-based systems. The device operates on a single 24 V supply, which is common in industrial environments, and includes a flexible serial digital interface that is compatible with most microprocessors and DSPs. The interface is SPI, QSPI, MICROWIRE, and DSP compatible, providing designers with a versatile tool for system integration.

The AD421BNZ boasts an integrated precision voltage reference and output amplifier, which facilitate a simplified design process by reducing the need for external components. This integration not only saves space on the PCB but also enhances the overall reliability and performance of the end application. The DAC's output is capable of driving capacitive loads up to 1 µF, which is beneficial for actuator control and programmable voltage and current sources.

One of the key features of the AD421BNZ is its loop-powered operation mode, which enables the device to function in a two-wire current loop configuration. This makes it particularly suitable for 4-20 mA current loop applications, such as industrial process control, where long cable runs and harsh environments are common. The device's robustness is further underscored by its wide industrial temperature range of -40°C to +85°C, ensuring reliable operation in extreme conditions.

The AD421BNZ is offered in a 16-lead PDIP (Plastic Dual In-line Package) and is RoHS compliant. With its high resolution, integrated features, and industrial-grade performance, the AD421BNZ from Analog Devices Inc. is a top-tier solution for system designers seeking a high-quality DAC for their demanding applications.

You May Also Be Interested in

Harris Corporation
3 1/2 DIGIT, LCD DISPLAY, ADC
Lowest to $81.3972
Maxim Integrated
IC DAS 12BIT 133K 20SSOP
Lowest to $43.3899
Cirrus Logic Inc.
DELTA SIGMA MODULATOR
Lowest to $223.2339
Harris Corporation
LCD DISPLAY-TYPE A/D CONVERTERS
Lowest to $32.9739
Asahi Kasei Microsystems
IC ADC 24BIT 4CH SELECTOR 30VSOP
Lowest to $5.4849
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $6.5806
IDT, Integrated Device Technology Inc
A/D CONVERTERS FOR 3-DIGIT DISPL
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
INTEL IMVP4 DUAL-PHASE PWM CONTR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3892 $67.7840
47+ $2.7813 $130.7211
73+ $2.6946 $196.7058
100+ $2.6066 $260.6600
129+ $2.5199 $325.0671
172+ $2.2599 $388.7028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess