EN
  • EN
  • DE
  • IT

MAX188BEAP+

Part No MAX188BEAP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Dual ±
Supply Voltage - Operating ±5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1066737-MAX188BEAP+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX188BEAP+ CAD Model

Description

Maxim Integrated MAX188BEAP+ Analog-to-Digital Converter

The MAX188BEAP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a wide range of applications. This ADC features a 5V single-supply operation and an internal clock, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

With its 8-channel single-ended or 4-channel differential input multiplexer, the MAX188BEAP+ offers flexibility for various signal acquisition requirements. This multiplexer, combined with a successive approximation ADC, ensures accurate and reliable conversions at a throughput rate of up to 133ksps. The inclusion of an automatic power-down mode further enhances its power efficiency, reducing power consumption when the device is not actively converting.

The MAX188BEAP+ comes in a 20-pin SSOP package, making it compact and suitable for space-constrained applications. Its digital interface is SPI/QSPI/MICROWIRE compatible, allowing for easy integration with most microcontrollers and digital systems. This feature simplifies the design process and accelerates time-to-market for products requiring precise ADC capabilities.

Key features of the MAX188BEAP+ include:

  • 12-bit resolution for high precision measurements
  • Single 5V supply operation for compatibility with various systems
  • Internal clock to minimize external component count
  • Low power consumption with automatic power-down mode
  • 8-channel single-ended or 4-channel differential inputs for versatile signal acquisition
  • High throughput rate of up to 133ksps for responsive performance
  • SPI/QSPI/MICROWIRE compatible interface for easy communication
  • Compact 20-pin SSOP package for space-saving designs

This ADC is suitable for a wide array of applications, including data acquisition systems, industrial control systems, medical instruments, and portable instrumentation. The MAX188BEAP+ combines Maxim Integrated's expertise in analog integration with practical features, making it a reliable and efficient choice for designers seeking to enhance the performance of their analog-to-digital conversion solutions.

You May Also Be Interested in

Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $6.5806
Texas Instruments
IC DAC SEISMIC MON 24BIT 24TSSOP
Lowest to $72.1997
Harris Corporation
LCD DISPLAY-TYPE A/D CONVERTERS
Lowest to $32.9739
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 10TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $19.6963
National Semiconductor (TI)
A/D CONVERTER, 13-BIT, 2 CHANNEL
Need more? Email Us
Texas Instruments
IC IND TO DGT CONV 12BIT 16DSBGA
Lowest to $2.3382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.6728 $105.3456
3+ $43.2192 $129.6576
5+ $41.8686 $209.3430
7+ $40.5181 $283.6267
9+ $39.1676 $352.5084
12+ $35.1160 $421.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess