EN
  • EN
  • DE
  • IT

HD49338HFEB-E

Part No HD49338HFEB-E
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description PGA & 12-BIT A/D CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 873385-HD49338HFEB-E
Ultra Librarian 3D Model Ultra Librarian HD49338HFEB-E CAD Model

Description

The 873385-HD49338HFEB-E is an integrated circuit (IC) belonging to the Data Acquisition - ADCs/DACs - Special Purpose category.

  • Manufacturer: Manufactured by Renesas Electronics America, this IC is designed for special-purpose data acquisition applications.
  • Package: With a package type of Bulk and a standard package of 2,000 pieces, it is suitable for various industrial and measurement applications.
  • ECCN: The 873385-HD49338HFEB-E has an ECCN of EAR99, indicating no export control restrictions.
  • Status and MSL: It has an active product status and its moisture sensitivity level (MSL) is 3, meaning it can withstand 168 hours of exposure to ambient conditions.
  • REACH: The REACH status is vendor undefined, but be assured that this IC delivers accurate and reliable data acquisition performance.

You May Also Be Interested in

Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $43.6651
Analog Devices Inc.
16-CH, 12-BIT DATA ACQ SYSTEM
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $44.3369
Texas Instruments
IC DAC SEISMIC MON 24BIT 24TSSOP
Lowest to $72.1997
Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $2.7175
Maxim Integrated
3 1/2 DIGIT ADC
Lowest to $52.1027
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $7.3050
Harris Corporation
4-BIT EXPANDABLE CURRENT-SWITCH
Lowest to $209.0910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.3184 $106.3184
2+ $102.9964 $205.9928
3+ $99.6732 $299.0196
4+ $96.3512 $385.4048
5+ $86.3840 $431.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess