EN
  • EN
  • DE
  • IT

AD7891BPZ-1

Part No AD7891BPZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 500K 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 500k
Data Interface Serial, Parallel
Voltage Supply Source Single Supply
Voltage - Supply 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number AD7891
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845814-AD7891BPZ-1
Ultra Librarian 3D Model Ultra Librarian AD7891BPZ-1 CAD Model

Description

The AD7891BPZ-1 is a high-performance, single-channel analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in the field of precision electronics. This ADC is part of the AD7891 series and offers a 12-bit resolution, ensuring accurate and reliable data conversion from analog signals to digital representations.

Designed with advanced technology, the AD7891BPZ-1 operates with a fast throughput rate, making it an ideal choice for applications that require high-speed data acquisition without sacrificing accuracy. It is commonly employed in medical instrumentation, industrial control systems, and data acquisition modules where precision is paramount.

The device comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, denoted by the 'PZ' in its part number, which allows for efficient use of board space. The '-1' suffix indicates specific performance characteristics or options for this variant of the AD7891 series.

Key features of the AD7891BPZ-1 include:

  • 12-Bit Resolution: Provides fine granularity in the digital output, enabling detailed and nuanced representation of the analog input signal.
  • Single Supply Operation: The device can operate from a single 5 V power supply, simplifying power management in system design.
  • High Throughput Rate: Capable of converting analog signals to digital at a high rate, making it suitable for applications that require fast signal processing.
  • Low Power Consumption: Its efficient design ensures that power usage is kept to a minimum, which is crucial for portable and remote sensing applications.
  • Flexible Interface: The AD7891BPZ-1 features an easy-to-use parallel interface that is compatible with most microprocessors and digital signal processors, facilitating seamless integration into a wide range of systems.

Overall, the AD7891BPZ-1 by Analog Devices Inc. is a versatile and robust ADC solution that offers exceptional performance for demanding applications. Its precision, speed, and low power consumption make it a top choice for engineers and designers looking to create high-quality, reliable systems.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT 4CH SELECTOR 30VSOP
Lowest to $5.4849
Intersil
3-CH, 8-BIT ADC, PROP METHOD
Lowest to $86.1269
Maxim Integrated
IC DAS 12BIT 133K 20SSOP
Lowest to $43.3899
Analog Devices Inc.
10 BIT 25MSPS A/D CONVERTER
Lowest to $91.0345
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $6.5806
Maxim Integrated
INTEL IMVP4 DUAL-PHASE PWM CONTR
Need more? Email Us
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PQCC44
Lowest to $6.0631
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $2.7175
National Semiconductor (TI)
A/D CONVERTER, 13-BIT, 2 CHANNEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6651 $87.3302
4+ $35.8278 $143.3112
6+ $34.7082 $208.2492
8+ $33.5886 $268.7088
10+ $32.4690 $324.6900
14+ $29.1101 $407.5414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess