EN
  • EN
  • DE

AD9938BCPZ

Part No AD9938BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10 BIT 25MSPS A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910102-AD9938BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9938BCPZ CAD Model

Description

AD9938BCPZ - High-Performance CCD Signal Processor from Analog Devices Inc.

The AD9938BCPZ is a state-of-the-art charge-coupled device (CCD) signal processor designed for high-speed imaging applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the AD9938BCPZ is a complete analog front end optimized for advanced imaging systems.

Key Features:

  • High Dynamic Range: The device features a 14-bit, 65 MSPS analog-to-digital converter (ADC) that ensures high-quality image capture with excellent dynamic range.
  • Low Noise: With its advanced design, the AD9938BCPZ achieves low noise performance, which is critical for medical imaging, scientific instrumentation, and other precision imaging applications.
  • Correlated Double Sampling (CDS): The on-chip CDS function effectively reduces sensor noise and enhances image quality.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for fine-tuning of the analog signal before digitization, accommodating a wide range of sensor outputs.
  • Flexible Interface: The device provides a flexible digital interface that is compatible with a variety of microprocessors and DSPs, making system integration easier.

Applications:

The AD9938BCPZ is ideal for a broad range of applications, including:

  • Medical Imaging Systems
  • Scientific Imaging
  • Industrial Machine Vision
  • High-Speed Scanners
  • High-Resolution Photography

Product Specifications:

Parameter Value
Resolution 14-bit
ADC Sample Rate Up to 65 MSPS
Interface Type Digital
Mounting Type Surface Mount
Package / Case 48-LFCSP-VQ (7x7)

With the AD9938BCPZ, Analog Devices Inc. offers a robust CCD signal processing solution that combines high-speed operation, superior image quality, and ease of integration for advanced imaging systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2808 $81.2808
2+ $78.7410 $157.4820
3+ $76.2011 $228.6033
4+ $73.6613 $294.6452
6+ $66.0406 $396.2436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess