EN
  • EN
  • DE

AD594CQ

Part No AD594CQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE A W/COMP 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Purpose Thermocouple Amplifier
Sensor Type External
Accuracy ±1°C(Max)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 5 V to ±15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-CDIP
Win Source Part Number 198574-AD594CQ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD594CQ CAD Model

Description

The AD594CQ, manufactured by Analog Devices Inc., is a monolithic integrated circuit specifically designed for thermocouple applications. It is an exceptional solution for temperature sensing and control systems, providing a direct Celsius (Centigrade) temperature measurement when connected to a type J or type K thermocouple.

Key Features

  • Integrated Cold Junction Compensation: The AD594CQ includes an on-chip ice point compensation circuit which eliminates the need for an external cold junction temperature sensor.
  • High Accuracy: This IC delivers a high degree of accuracy with a built-in amplifier that has a low drift of 10µV/°C, ensuring precise temperature readings.
  • Easy to Use: Designed to simplify thermocouple signal conditioning, the AD594CQ can be used with minimal external components.
  • Linearization: The device provides a linear output of 10mV/°C for type J thermocouples and 10.8mV/°C for type K, reducing the complexity of the signal processing required.
  • Versatile Power Supply Range: It operates with a power supply range from +5V to +15V for single supply or ±5V to ±15V for dual supply applications.

Applications

The AD594CQ is ideal for a wide array of applications including:

  • Process Control Systems
  • Temperature Monitoring Systems
  • Industrial Control
  • Data Acquisition Systems
  • Thermocouple Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to high-quality products, and the AD594CQ is no exception. It is available in a 14-lead Ceramic DIP (Cerdip) package, ensuring robustness and reliability for industrial environments.

Easy Integration

With its straightforward interface and compatibility with digital systems, the AD594CQ can be easily integrated into existing designs, making it a go-to choice for engineers looking to streamline their temperature measurement solutions.

For detailed specifications, application notes, and evaluation kits, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Multicomp
Insulating Kit
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,707 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess