EN
  • EN
  • DE
  • IT

AD363KD-AIS

Part No AD363KD-AIS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-CH, 12-BIT DATA ACQ SYSTEM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 909316-AD363KD-AIS
Ultra Librarian 3D Model Ultra Librarian AD363KD-AIS CAD Model

Description

The AD363KD-AIS is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This cutting-edge component is designed to meet the stringent requirements of industrial, instrumentation, and medical applications where accuracy and reliability are paramount.

Key Features

  • High Resolution: The AD363KD-AIS offers a remarkable resolution that ensures precise data conversion, making it ideal for applications that demand high levels of accuracy.
  • Fast Sampling Rate: With its swift sampling rate, this ADC can process a high volume of data without compromising on the quality, enabling real-time analytics and processing in critical systems.
  • Robust Temperature Range: Designed to operate effectively across a wide temperature range, the AD363KD-AIS is suitable for deployment in environments with varying thermal conditions.
  • Low Power Consumption: Energy efficiency is at the core of this product, which draws minimal power, thereby extending the life of battery-operated devices and reducing overall energy costs.
  • Durable Design: The ADC is built to withstand harsh conditions and provide consistent performance over its lifespan, ensuring reliability for mission-critical operations.

Applications

The AD363KD-AIS is versatile and can be integrated into a wide array of systems, including but not limited to:

  • Medical Imaging Equipment
  • Industrial Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems

Technical Specifications

Parameter Value Resolution Dependent on specific model variant Sampling Rate Dependent on specific model variant Input Voltage Range Specified in datasheet Operating Temperature Range Specified in datasheet Power Supply Specified in datasheet

For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc. The AD363KD-AIS is a testament to the company's commitment to delivering high-quality, reliable components that drive innovation and efficiency in electronic systems worldwide.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 133K 20SSOP
Lowest to $43.3899
Cirrus Logic Inc.
DELTA SIGMA MODULATOR
Lowest to $223.2339
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $44.3369
National Semiconductor (TI)
A/D CONVERTER, 13-BIT, 2 CHANNEL
Need more? Email Us
Maxim Integrated
3 1/2 DIGIT ADC
Lowest to $52.1027
Texas Instruments
IC IND TO DGT CONV 12BIT 16DSBGA
Lowest to $2.3382
Renesas Electronics America
PGA & 12-BIT A/D CONVERTER
Lowest to $106.3184
Maxim Integrated
INTEL IMVP4 DUAL-PHASE PWM CONTR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess