Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Inductance-to-Digital Converter
Number of Channels 4
Resolution (Bits) 12 b
Data Interface I2C
Voltage Supply Source Single Supply
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-XFBGA, DSBGA
Supplier Device Package 16-DSBGA
Base Product Number LDC2114
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746738-LDC2114YFDR
Ultra Librarian 3D Model Ultra Librarian LDC2114YFDR CAD Model

Description

Overview of Texas Instruments LDC2114YFDR

The Texas Instruments LDC2114YFDR is a highly integrated, multi-channel inductance-to-digital converter (LDC) designed for use in a wide array of sensing applications. This innovative component offers precise inductance measurement capabilities, which are critical for the implementation of inductive touch sensing, making it an ideal solution for user interface applications where buttons, sliders, or wheels are required.

Key Features

  • Multi-Channel Sensing: The LDC2114YFDR supports multiple sensing channels, allowing for the simultaneous monitoring of various sensor elements. This feature enables the creation of complex touch interfaces with multiple input options.
  • High Resolution: With its high-resolution inductance measurement, the LDC2114YFDR ensures accurate and responsive touch sensing, providing a seamless user experience.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a low current draw, making it suitable for battery-powered applications where power conservation is critical.
  • Robust Performance: The device is designed to be immune to environmental variations such as temperature and humidity, ensuring consistent performance across different conditions.
  • Flexible Configuration: The LDC2114YFDR can be configured to match the specific requirements of the application, offering versatility in sensor design and functionality.

Applications

The LDC2114YFDR from Texas Instruments is versatile and can be used in various applications, including:

  • Consumer electronics, such as smartphones, tablets, and wearable devices
  • Home appliances with touch-sensitive controls
  • Automotive interfaces for touch-based controls and buttons
  • Industrial controls with non-mechanical user interfaces

Technical Specifications

At the heart of the LDC2114YFDR lies a set of technical specifications that enable its functionality:

  • Supply Voltage Range: 1.8V to 3.3V
  • Communication Interface: I2C
  • Package: Small form-factor WSON
  • Temperature Range: -40°C to +125°C

The LDC2114YFDR is a testament to Texas Instruments' commitment to innovation in touch sensing technology. Its integration of multiple channels, high resolution, and low power consumption make it an excellent choice for designers looking to incorporate reliable touch sensing capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC DMM CIRC 3 3/4 DIG 44-PLCC
Need more? Email Us
ECAD model for MAX134CQH+D
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
ECAD model for TDA8763M/4/C4,112
Maxim Integrated
IC ADC 10BIT SERIAL 20-SOIC
Need more? Email Us
ECAD model for MAX192AEWP-T
Maxim Integrated
IC ADC 12BIT SERIAL 20-DIP
Lowest to $114.7633
ECAD model for MAX186AEPP+
Maxim Integrated
IC DAS 12-BIT 100KSPS BUS 28-DIP
Lowest to $37.7505
ECAD model for MAX197BENI
Maxim Integrated
Data Acquisition System (DAS) 12 bit 100k Parallel 28-SSOP
Lowest to $83.1384
ECAD model for MAX197ACAI+
Maxim Integrated
IC DAC STEREO AUDIO 8-SOIC
Lowest to $6.0993
ECAD model for MAX5556ESA+T
Texas Instruments
IC DAC/AUDIO 24BIT 200K 28SSOP
Need more? Email Us
ECAD model for PCM1794DB
STMicroelectronics
LINEAR IC'S
Lowest to $9.8503
ECAD model for ISOSD61

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3382 $56.1168
59+ $1.9186 $113.1974
91+ $1.8585 $169.1235
125+ $1.7986 $224.8250
162+ $1.7387 $281.6694
216+ $1.5588 $336.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention