EN
  • EN
  • DE
  • IT

MAX5556ESA+T

Part No MAX5556ESA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC STEREO AUDIO 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type DAC, Audio
Resolution (Bits) 16 b
Sampling Rate 50k
Data Interface I2S
Voltage Supply Source Single Supply
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 003156-MAX5556ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5556ESA+T CAD Model

Description

Maxim Integrated MAX5556ESA+T Stereo DAC

The MAX5556ESA+T from Maxim Integrated is a high-performance, 24-bit, stereo digital-to-analog converter (DAC) designed to deliver superb audio quality in a wide range of applications. This compact and efficient DAC is an ideal solution for enhancing the audio output in systems requiring high-fidelity sound reproduction, such as professional audio equipment, high-end consumer electronics, and digital audio workstations.

Key Features

  • High-Quality Audio Performance: The MAX5556ESA+T boasts a dynamic range of 105dB and a signal-to-noise ratio (SNR) of 102dB, ensuring a crystal-clear audio experience with minimal distortion and noise.
  • 24-Bit Resolution: With its 24-bit resolution, the DAC provides precise digital-to-analog conversion, allowing for the accurate reproduction of audio signals and preserving the integrity of the original recording.
  • Flexible Sampling Rates: This DAC supports a wide range of sampling rates from 8kHz to 50kHz, making it versatile for use in various audio applications and compatible with multiple audio formats.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying power management in embedded systems.
  • Compact Package: The MAX5556ESA+T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications without compromising on performance.

Applications

  • Professional Audio Equipment
  • High-End Consumer Electronics
  • Digital Audio Workstations
  • Automotive Audio Systems
  • Home Theater Systems

The MAX5556ESA+T is designed with simplicity in mind, featuring an easy-to-use serial interface that allows for seamless integration into existing digital audio systems. The device also includes on-chip digital de-emphasis, a mute function, and accepts industry-standard I²S-format input data, further enhancing its adaptability and ease of use for designers and audio engineers.

Whether you're developing a sophisticated home theater system, upgrading a professional mixing console, or integrating high-quality audio into automotive entertainment systems, the MAX5556ESA+T from Maxim Integrated provides the performance and reliability required to deliver a superior auditory experience.

You May Also Be Interested in

Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-SOIC
Lowest to $115.6427
Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Texas Instruments
Lowest to $9.2602
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Analog Devices Inc.
8-BIT SAR ADC, 2 CHANNEL
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $7.3397

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0993 $67.0923
26+ $5.0049 $130.1274
41+ $4.8484 $198.7844
56+ $4.6919 $262.7464
72+ $4.5353 $326.5416
96+ $4.0658 $390.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess