Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 25M
Data Interface CMOS, LVDS
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1366570-ISOSD61
Ultra Librarian 3D Model Ultra Librarian ISOSD61 CAD Model

Description

The ISOSD61 from STMicroelectronics is a high-performance, isolated smart power driver designed to drive a wide range of loads, including inductive, capacitive, and resistive loads. This versatile device is part of ST's ISOPOWER series and is particularly well-suited for industrial applications that require reliable and efficient power control with galvanic isolation.

Key Features

  • Integrated Isolation: The ISOSD61 features integrated galvanic isolation, which prevents high voltages from affecting the low voltage side of the circuit, ensuring safety and reliability in harsh electrical environments.
  • High-Side Drive: It is capable of high-side switching, which allows for direct control of the load from the supply voltage. This is essential for applications requiring common ground configurations.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, making it versatile for various applications and ensuring compatibility with different system designs.
  • Diagnostic Feedback: Equipped with smart diagnostic features, the ISOSD61 provides feedback on the status of the load, including open-load detection, overcurrent, and overtemperature protection, which helps in preventing damage to the system.
  • Robust Thermal Performance: The device is designed to handle significant power and dissipate heat effectively, ensuring stable operation even under high power conditions.

Applications

The ISOSD61 is ideal for a variety of applications where isolation and load driving are critical. These include:

  • Industrial automation and control systems
  • Factory robotics and motor control
  • Programmable logic controllers (PLCs)
  • Automotive systems requiring isolation
  • Energy management and smart grid systems

Conclusion

The ISOSD61 smart power driver is a testament to STMicroelectronics' commitment to providing innovative and reliable solutions for power management and control. With its integrated isolation, robust performance, and diagnostic capabilities, it is poised to be a vital component in advanced industrial and automotive systems, ensuring efficiency and safety in demanding applications.

You May Also Be Interested in

Texas Instruments
2VRMS DirectPath™, 112/106dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface
Lowest to $18.6615
ECAD model for PCM5122PWR
Renesas Electronics America
3 1/2 Digit, LCD/LED Display, A/D Converters | IC DISPLAY DRIVER 3.5DIGIT 40DIP
Need more? Email Us
ECAD model for ICL7107SCPL
Texas Instruments
IC DAC/AUD 32BIT 384K 32VQFN / DAC, Audio 32 b 384k I2S, PCM 32-VQFN (5x5)
Lowest to $15.7904
ECAD model for PCM5252RHBT
Maxim Integrated
IC DAC 12BIT A-OUT 28SOIC / 12 Bit Digital to Analog Converter 4 28-SOIC
Need more? Email Us
ECAD model for MAX514ACWI
Analog Devices Inc.
Stereo, 24-Bit, 192 kHz, Multibit, Sigma-Delta DAC
Need more? Email Us
ECAD model for AD1852JRSZRL
Cypress Semiconductor Corp
IC Dac 8 Bit Srl 12CH 20SSOP
Need more? Email Us
ECAD model for MB88346BPFV-G-BND-ERE1
Nuvoton Technology Corporation of America
IC DAC STEREO AUDIO 32QFN / Stereo Audio DAC 32-Pin QFN EP
Lowest to $3.7995
ECAD model for NAU8401YG
Analog Devices Inc.
14-Bit, 210-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85
Lowest to $168.0000
ECAD model for LTC2207IUK-14#PBF
Texas Instruments
IC SIGMA-DELTA MOD 16BIT 8SOIC
Lowest to $7.4121
ECAD model for AMC1106M05DWVR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8503 $59.1018
13+ $8.0823 $105.0699
20+ $7.8298 $156.5960
27+ $7.5772 $204.5844
35+ $7.3246 $256.3610
46+ $6.5669 $302.0774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention