EN
  • EN
  • DE

AD2S1210WDSTZRL7

Part No AD2S1210WDSTZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Variable Resolution, 10-Bit to 16-Bit R/D Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type R/D Converter
Resolution (Bits) 10, 12, 14, 16 b
Data Interface Serial, Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Manufacturer Homepage www.analog.com
Win Source Part Number 717429-AD2S1210WDSTZRL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD2S1210
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD2S1210WDSTZRL7 CAD Model

Description

Analog Devices Inc. AD2S1210WDSTZRL7 Variable Resolution, 10-Bit to 16-Bit R/D Converter with Reference Oscillator

The AD2S1210WDSTZRL7 is a state-of-the-art variable resolution, monolithic Resolver to Digital (R/D) converter from Analog Devices Inc. that offers an exceptional blend of performance, integration, and reliability for industrial applications. This component is specifically designed to interface with resolver sensors, providing precise angular displacement and velocity measurements which are vital in motion control and positioning systems.

With its selectable resolution ranging from 10 bits up to 16 bits, the AD2S1210 provides designers with the flexibility to choose the appropriate level of precision for their application, ensuring optimal balance between resolution and dynamic performance. This feature makes it an excellent choice for a wide array of applications, including robotics, servo motors, and automotive systems where precise motion control is crucial.

The AD2S1210WDSTZRL7 is notable for its integrated reference oscillator, which simplifies the design by reducing the number of external components required. This on-chip oscillator is designed to work with a standard 10kHz resolver, further streamlining the implementation process. The device operates over a wide temperature range, making it suitable for harsh industrial environments.

Furthermore, the AD2S1210 is equipped with fault detection capabilities, including loss of resolver signals, out-of-range inputs, and system errors, which are critical for safety-critical applications. These features ensure reliable operation and help to protect the system against potential failures.

For ease of integration, the AD2S1210WDSTZRL7 comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) and is available in tape and reel form for automated assembly processes. Analog Devices Inc. backs this component with their reputation for high-quality, precision engineering, making it a trusted choice for engineers looking to incorporate robust R/D conversion capabilities into their designs.

In summary, the AD2S1210WDSTZRL7 from Analog Devices Inc. is a versatile and reliable solution for converting resolver signals into digital data, offering high resolution, integrated functionality, and robust fault detection, all of which are essential for advanced industrial motion control applications.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2202 $55.3212
14+ $7.5653 $105.9142
21+ $7.3289 $153.9069
29+ $7.0925 $205.6825
37+ $6.8561 $253.6757
49+ $6.1468 $301.1932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,890 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess