EN
  • EN
  • DE

XC4003H-6PQ208C

Part No XC4003H-6PQ208C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412678-XC4003H-6PQ208C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4003H-6PQ208C CAD Model

Description

The XC4003H-6PQ208C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000H family. This FPGA series was known for its high performance and density compared to earlier generations. The 'PQ208' indicates a Plastic Quad Flat Pack (PQFP) package with 208 pins, offering a large number of I/O connections. The '-6' designates a particular speed grade.

Applications

  • High-Performance Computing: Custom logic acceleration, data processing, and algorithm implementation.
  • Telecommunications Infrastructure: High-speed data transmission, signal processing, and network control.
  • Advanced Industrial Control: Complex automation systems, robotics, and machine vision.
  • Aerospace and Defense Systems: Avionics, radar processing, and signal intelligence.
  • Medical Imaging Equipment: Image processing, data analysis, and real-time control.

Features

  • Configurable Logic Blocks (CLBs): Programmable logic resources for implementing custom digital circuits.
  • Input/Output Blocks (IOBs): Flexible I/O pins for interfacing with external devices.
  • Programmable Interconnect: Routing resources for connecting CLBs and IOBs.
  • Global Clock Network: Dedicated clock distribution network for high-speed clock signals.
  • PQ208 Package: Plastic Quad Flat Pack with 208 pins.
  • Speed Grade -6: Indicates a specific performance level.

Benefits

  • High Performance: Provides high-speed logic and interconnect resources.
  • Design Flexibility: Customize the logic implementation to meet specific needs.
  • Rapid Prototyping: Quickly implement and test designs without the need for custom silicon.
  • System Integration: Integrate multiple functions into a single chip.
  • Versatile Architecture: Suitable for a wide range of digital logic applications.

Additional Details

The XC4003H-6PQ208C comprises an array of Configurable Logic Blocks (CLBs) connected by a programmable interconnect network. Each CLB can be configured to implement complex combinational and sequential logic functions. The Input/Output Blocks (IOBs) offer flexible interfacing to external devices. The global clock network ensures precise clock distribution across the chip. The PQ208 package provides a high pin count for demanding I/O requirements. The '-6' speed grade specifies the timing characteristics. It used a CMOS fabrication process. Although it is an older generation device, the fundamental architecture remains relevant to FPGA design principles. For new designs, modern FPGAs offer significant improvements in performance, power consumption, and features.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess