EN
  • EN
  • DE

PCM1773RGA

Part No PCM1773RGA
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 50K 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features DAC, Audio 24 b 50k I²S 20-VQFN (4.2x4.2)
Manufacturer Texas Instruments
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 20-VFQFN
Case / Package 20-VQFN (4.2x4.2)
Family Name PCM1773
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -PCM1773RGAG4, 296-13477, -296-13477-ND, -PCM1773RGA-NDR, -296-13477, -PCM1773RGAG4-NDR, -296-13477-NDR, 296-13477-NDR, PCM1773RGAG4, PCM1773RGAG4-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930142-PCM1773RGA
Ultra Librarian 3D Model Ultra Librarian PCM1773RGA CAD Model

Description

The PCM1773RGA is a high-performance, low-power stereo audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for a wide array of audio applications. This advanced DAC is an ideal choice for consumer electronics such as DVD players, Blu-ray players, home theater systems, and digital audio devices where superior audio performance is critical.

Key Features:

  • High-Quality Audio: With 24-bit resolution and a sampling rate of up to 192 kHz, the PCM1773RGA provides highly accurate sound reproduction, ensuring that every nuance of the audio is captured and converted with utmost fidelity.
  • Low Distortion: The device boasts an excellent signal-to-noise ratio (SNR) and low total harmonic distortion (THD), minimizing noise and ensuring a clear, crisp audio output.
  • Flexible Interfaces: It features a versatile serial audio interface that is compatible with various formats, making it easy to integrate into a range of systems.
  • Compact Design: The PCM1773RGA comes in a small 20-pin SSOP (Shrink Small Outline Package), allowing for space-efficient design in compact electronic devices.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low power consumption that helps to extend the battery life of portable devices.

Applications:

  • Home Audio and Theater Systems
  • Digital Audio Workstations
  • Portable Audio Players
  • Car Audio Systems
  • Other High-Fidelity Audio Systems

The PCM1773RGA from Texas Instruments represents a blend of high-quality audio performance with practical functionality and power efficiency. Its robust design and compatibility with various audio formats make it a versatile solution for enhancing the audio experience in numerous electronic products. Whether you're designing a high-end home audio system or a portable music player, the PCM1773RGA provides the audio excellence that discerning listeners demand.

You May Also Be Interested in

Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess