EN
  • EN
  • DE
  • IT

PIC16F18446-I/SS

Part No PIC16F18446-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001261-PIC16F18446-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 16F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC16F18446-I/SS CAD Model

Description

Microchip Technology's PIC16F18446-I/SS Microcontroller

The PIC16F18446-I/SS is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications from hobbyist projects to professional embedded systems. This 8-bit microcontroller is part of the enhanced mid-range PIC16F family, known for their excellent performance and low power consumption.

Featuring a robust architecture, the PIC16F18446-I/SS is equipped with a 32 MHz internal oscillator, providing the speed necessary for responsive and efficient operations. With 14 KB of Flash memory and 1024 bytes of RAM, it offers ample space for program storage and smooth execution of tasks. Furthermore, the microcontroller includes 256 bytes of data EEPROM, which is ideal for storing non-volatile data that must persist through power cycles.

One of the standout features of this microcontroller is its rich set of peripherals. It boasts an integrated 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for advanced control and monitoring capabilities. Additionally, it has two PWM modules, a multitude of communication interfaces including I2C, SPI, and EUSART, which make it suitable for complex projects that require communication with other devices or sensors.

The PIC16F18446-I/SS also supports Core Independent Peripherals (CIPs), which offload timing-critical and core-intensive tasks from the CPU, allowing for efficient system power management and multitasking. This makes it an ideal choice for power-sensitive applications such as portable devices, IoT solutions, and battery-operated products.

With its extended operating voltage range from 1.8V to 5.5V, the device ensures flexibility in power supply design, enabling it to adapt to various environments and conditions. The SSOP-20 (Shrink Small Outline Package) form factor of the PIC16F18446-I/SS makes it compact and suitable for space-constrained applications.

In conclusion, the PIC16F18446-I/SS from Microchip Technology is a feature-rich and reliable microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it an excellent choice for designers looking to create sophisticated and innovative embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3541 $52.2492
28+ $3.5726 $100.0328
44+ $3.4609 $152.2796
60+ $3.3493 $200.9580
78+ $3.2377 $252.5406
104+ $2.9027 $301.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess